GE Lighting Stage/Studio/TV Lamp CSR200/DE

Description
METAL HALIDE LAMP TYPE 2.95 INCH OVERALL LENGTH 2.95 OVERALL LENGTH IN INCH 80 V VOLTAGE RATING 2.5 AMPERE CURRENT RATING 200 W WATTAGE X515 BASE TYPE 300 LIFE IN HOUR T4.5 SHAPE DESIGNATION 14400 LUMEN (MEAN), 16000 LUMEN (INITIAL) INTENSITY 6000 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 0.563 INCH PACKAGING QUANTITY 10
Datasheet
Description
METAL HALIDE LAMP TYPE 2.95 INCH OVERALL LENGTH 2.95 OVERALL LENGTH IN INCH 80 V VOLTAGE RATING 2.5 AMPERE CURRENT RATING 200 W WATTAGE X515 BASE TYPE 300 LIFE IN HOUR T4.5 SHAPE DESIGNATION 14400 LUMEN (MEAN), 16000 LUMEN (INITIAL) INTENSITY 6000 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 0.563 INCH PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - CSR200/DE - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
CSR200/DE
Stage/Studio/TV Lamp CSR200/DE
METAL HALIDE LAMP TYPE 2.95 INCH OVERALL LENGTH 2.95 OVERALL LENGTH IN INCH 80 V VOLTAGE RATING 2.5 AMPERE CURRENT RATING 200 W WATTAGE X515 BASE TYPE 300 LIFE IN HOUR T4.5 SHAPE DESIGNATION 14400 LUMEN (MEAN), 16000 LUMEN (INITIAL) INTENSITY 6000 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 0.563 INCH PACKAGING QUANTITY 10
  • METAL HALIDE LAMP TYPE
  • 2.95 INCH OVERALL LENGTH
  • 2.95 OVERALL LENGTH IN INCH
  • 80 V VOLTAGE RATING
  • 2.5 AMPERE CURRENT RATING
  • 200 W WATTAGE
  • X515 BASE TYPE
  • 300 LIFE IN HOUR
  • T4.5 SHAPE DESIGNATION
  • 14400 LUMEN (MEAN), 16000 LUMEN (INITIAL) INTENSITY
  • 6000
  • SHOWBIZ[R] BRAND
  • COLOR RENDERING INDEX 90
  • BULB DIAMETER 0.563 INCH
  • PACKAGING QUANTITY 10
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number CSR200/DE
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS180smd-A - HIS180smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 8 Hz
View Details
Incandescent Lamp - 120572828 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details