GE Lighting STAGE/STUDIO/TV LAMP CSD300/2/TAL

Description
METAL HALIDE LAMP TYPE 4.96 INCH OVERALL LENGTH 4.96 OVERALL LENGTH IN INCH 2.6 INCH LIGHT CENTER LENGTH 100 V VOLTAGE RATING 300 W WATTAGE PGJX28 BASE TYPE 2000 LIFE IN HOUR T7 SHAPE DESIGNATION 20500 LUMEN (INITIAL) INTENSITY 9800 COLOR RENDERING INDEX 75 BULB DIAMETER 0.875 INCH PACKAGING QUANTITY 4
Datasheet
Description
METAL HALIDE LAMP TYPE 4.96 INCH OVERALL LENGTH 4.96 OVERALL LENGTH IN INCH 2.6 INCH LIGHT CENTER LENGTH 100 V VOLTAGE RATING 300 W WATTAGE PGJX28 BASE TYPE 2000 LIFE IN HOUR T7 SHAPE DESIGNATION 20500 LUMEN (INITIAL) INTENSITY 9800 COLOR RENDERING INDEX 75 BULB DIAMETER 0.875 INCH PACKAGING QUANTITY 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAGE/STUDIO/TV LAMP - CSD300/2/TAL - GE Lighting
Cleveland, OH, USA
STAGE/STUDIO/TV LAMP
CSD300/2/TAL
STAGE/STUDIO/TV LAMP CSD300/2/TAL
METAL HALIDE LAMP TYPE 4.96 INCH OVERALL LENGTH 4.96 OVERALL LENGTH IN INCH 2.6 INCH LIGHT CENTER LENGTH 100 V VOLTAGE RATING 300 W WATTAGE PGJX28 BASE TYPE 2000 LIFE IN HOUR T7 SHAPE DESIGNATION 20500 LUMEN (INITIAL) INTENSITY 9800 COLOR RENDERING INDEX 75 BULB DIAMETER 0.875 INCH PACKAGING QUANTITY 4
  • METAL HALIDE LAMP TYPE
  • 4.96 INCH OVERALL LENGTH
  • 4.96 OVERALL LENGTH IN INCH
  • 2.6 INCH LIGHT CENTER LENGTH
  • 100 V VOLTAGE RATING
  • 300 W WATTAGE
  • PGJX28 BASE TYPE
  • 2000 LIFE IN HOUR
  • T7 SHAPE DESIGNATION
  • 20500 LUMEN (INITIAL) INTENSITY
  • 9800
  • COLOR RENDERING INDEX 75
  • BULB DIAMETER 0.875 INCH
  • PACKAGING QUANTITY 4
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number CSD300/2/TAL
Product Name STAGE/STUDIO/TV LAMP
Lamp Type STAGE/STUDIO/TV LAMP
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
Floodlights - 2175272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 10 watts
View Details