Sensata Technologies Solid State Overload/Relay EZ240D18

Description
SSR, PANEL MOUNT, 280VAC, 15VDC, 18A; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:18A; OPERATING VOLT MAX:280VRMS; RELAY MOUNTING:PANEL; RELAY TERMINALS:QUICK CONNECT; SWITCHING MODE:ZERO CROSSING; OPERATING VOLT MIN:24VRMS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SSR, PANEL MOUNT, 280VAC, 15VDC, 18A; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:18A; OPERATING VOLT MAX:280VRMS; RELAY MOUNTING:PANEL; RELAY TERMINALS:QUICK CONNECT; SWITCHING MODE:ZERO CROSSING; OPERATING VOLT MIN:24VRMS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 18852597 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
18852597
Solid State Overload/Relay 18852597
SSR, PANEL MOUNT, 280VAC, 15VDC, 18A; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:18A; OPERATING VOLT MAX:280VRMS; RELAY MOUNTING:PANEL; RELAY TERMINALS:QUICK CONNECT; SWITCHING MODE:ZERO CROSSING; OPERATING VOLT MIN:24VRMS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SSR, PANEL MOUNT, 280VAC, 15VDC, 18A; CONTACT CONFIGURATION:SPST-NO; LOAD CURRENT:18A; OPERATING VOLT MAX:280VRMS; RELAY MOUNTING:PANEL; RELAY TERMINALS:QUICK CONNECT; SWITCHING MODE:ZERO CROSSING; OPERATING VOLT MIN:24VRMS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 18852597
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details
3 Pole AC/DC Coil Contactors - MC-185A-48V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 18860288 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 90 amps
View Details
Contactor -  - Radwell International
Fuji Electric Corp. of America
View Details