TE Connectivity Contactor PBC012A1B7

Description
IEC CONTACTOR, COIL VOLTAGE VAC NOM:24V; NO. OF POLES:3; CONTACTS:3PST-3NO-DM ; CONTINUOUS LOAD CURRENT:12A; MOUNTING TYPE:DIN RAIL/PANEL; COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
Description
IEC CONTACTOR, COIL VOLTAGE VAC NOM:24V; NO. OF POLES:3; CONTACTS:3PST-3NO-DM ; CONTINUOUS LOAD CURRENT:12A; MOUNTING TYPE:DIN RAIL/PANEL; COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 20791819 - Radwell International
Willingboro, NJ, United States
Contactor
20791819
Contactor 20791819
IEC CONTACTOR, COIL VOLTAGE VAC NOM:24V; NO. OF POLES:3; CONTACTS:3PST-3NO-DM ; CONTINUOUS LOAD CURRENT:12A; MOUNTING TYPE:DIN RAIL/PANEL; COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

IEC CONTACTOR, COIL VOLTAGE VAC NOM:24V; NO. OF POLES:3; CONTACTS:3PST-3NO-DM; CONTINUOUS LOAD CURRENT:12A; MOUNTING TYPE:DIN RAIL/PANEL; COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 20791819
Product Name Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12KJ400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
Contactor - 15936943 - Radwell International
Specs
Number of Poles 1
View Details
3 Pole AC Coil Contactors - MC-100A-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details