GE Lighting Sealed Beam Lamp 5557-28

Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT APPLICATION 3 SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR64 SHAPE DESIGNATION 540000/100000 CD (BEAM) INTENSITY CC8/CC6 FILAMENT TYPE 25 DEG/11 DEG HORIZONTAL, 15 DEG/11 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 1000/400/40/1 W DESIGN WATTAGE BULB DIAMETER 8 INCH
Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT APPLICATION 3 SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR64 SHAPE DESIGNATION 540000/100000 CD (BEAM) INTENSITY CC8/CC6 FILAMENT TYPE 25 DEG/11 DEG HORIZONTAL, 15 DEG/11 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 1000/400/40/1 W DESIGN WATTAGE BULB DIAMETER 8 INCH
Datasheet
Datasheet Summary
Powered by GS/AI

The Sealed Beam Lamp, part number 5557-28, from GE is designed primarily for aircraft applications. It features a PAR64 bulb shape with a diameter of 8.0 inches and an overall length of 3.75 inches. The lamp operates at a nominal input voltage of 28 V and has a rated life of approximately 100 hours. It utilizes a CC-8 and C-6 filament type and has a pin/plug-in base with three screw terminals.

Photometrically, the lamp provides an approximate initial maximum beam candlepower (MBCP) of 540,000. The beam spread is characterized by a horizontal distribution of 25 degrees and 11 degrees, and a vertical distribution of 15 degrees and 11 degrees. Caution is advised regarding potential lamp rupture, fire risks, and the need to avoid direct water contact.

Datasheet Summary
Powered by GS/AI

The Sealed Beam Lamp, part number 5557-28, from GE is designed primarily for aircraft applications. It features a PAR64 bulb shape with a diameter of 8.0 inches and an overall length of 3.75 inches. The lamp operates at a nominal input voltage of 28 V and has a rated life of approximately 100 hours. It utilizes a CC-8 and C-6 filament type and has a pin/plug-in base with three screw terminals.

Photometrically, the lamp provides an approximate initial maximum beam candlepower (MBCP) of 540,000. The beam spread is characterized by a horizontal distribution of 25 degrees and 11 degrees, and a vertical distribution of 15 degrees and 11 degrees. Caution is advised regarding potential lamp rupture, fire risks, and the need to avoid direct water contact.

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 5557-28 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
5557-28
Sealed Beam Lamp 5557-28
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT APPLICATION 3 SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR64 SHAPE DESIGNATION 540000/100000 CD (BEAM) INTENSITY CC8/CC6 FILAMENT TYPE 25 DEG/11 DEG HORIZONTAL, 15 DEG/11 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 1000/400/40/1 W DESIGN WATTAGE BULB DIAMETER 8 INCH
  • INCANDESCENT TYPE
  • 3.75 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 3 SCREW TERMINAL BASE TYPE
  • 100 LIFE IN HOUR
  • PAR64 SHAPE DESIGNATION
  • 540000/100000 CD (BEAM) INTENSITY
  • CC8/CC6 FILAMENT TYPE
  • 25 DEG/11 DEG HORIZONTAL, 15 DEG/11 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 28 V DESIGN VOLTAGE
  • 1000/400/40/1 W DESIGN WATTAGE
  • BULB DIAMETER 8 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 5557-28
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Light & radiation sources, LEDs - L11913 - Hamamatsu Photonics Europe
Specs
Lamp Type LED Lamps
View Details