HALOGEN TYPE
2.75 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
SCREW TERMINAL BASE TYPE
4000 LIFE IN HOUR
PAR36 SHAPE DESIGNATION
1300 CD (BEAM) INTENSITY
C6 FILAMENT TYPE
40 DEG HORIZONTAL, 34 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
12 V DESIGN VOLTAGE
50 W DESIGN WATTAGE
BULB DIAMETER 4.5 INCH
COLOR TEMPERATURE 3050 DEG K
INITIAL INTENSITY 400 LUMEN
GE Lighting
Done
Datasheet
Description
HALOGEN TYPE
2.75 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
SCREW TERMINAL BASE TYPE
4000 LIFE IN HOUR
PAR36 SHAPE DESIGNATION
1300 CD (BEAM) INTENSITY
C6 FILAMENT TYPE
40 DEG HORIZONTAL, 34 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
12 V DESIGN VOLTAGE
50 W DESIGN WATTAGE
BULB DIAMETER 4.5 INCH
COLOR TEMPERATURE 3050 DEG K
INITIAL INTENSITY 400 LUMEN
HALOGEN TYPE
2.75 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
SCREW TERMINAL BASE TYPE
4000 LIFE IN HOUR
PAR36 SHAPE DESIGNATION
1300 CD (BEAM) INTENSITY
C6 FILAMENT TYPE
40 DEG HORIZONTAL, 34 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
12 V DESIGN VOLTAGE
50 W DESIGN WATTAGE
BULB DIAMETER 4.5 INCH
COLOR TEMPERATURE 3050 DEG K
INITIAL INTENSITY 400 LUMEN