Excelitas Technologies Corp. UV-Vis Light Source FiberLight® D2

Description
The Noblelight FiberLight® D2 is a compact UV-Vis light source designed for mobile spectroscopy applications and all types of handheld devices that require a low power consumption. It has a continuous spectrum covering the whole range from vacuum UV to near Infrared. The FiberLight® D2 System is a complete UV-Vis light source, combining a deuterium lamp, with a 0.25 Watt tungsten lamp, a shutter, optical system and a SMA 905 connector. All elements are mounted on a printed circuit board. Both lamps and the shutter can be separately controlled by a TTL signal. FiberLight requires an external 12 VDC / 600 mA supply. It is the only light source on the market with such a small size, integrated power supply and a smooth spectrum in the whole UV-VIS range. FiberLight® D2 is easy to integrate and handle. With the flexibility of the product and design Noblelight can meet the customers' needs. Your advantages The features of this light source open the way for new solutions in small spectroscopy equipment and UV-Vis optics: Compact size Low power consumption Instant on and instant stability Cyclic operation Extended service life of up to 3 years Separate control of both lamps and shutter Easy coupling to optical fibers, measuring cells and capillaries External control Low heat dissipation Application areas FiberLight® D2 is it the ideal light source for applications with limited space in the equipment, whether stationary, portable / handheld or even battery-driven instruments. Low power consumption, small dimensions and ease of operation open up new possibilities for instrument designers. Laboratory: UV-Vis Spectroscopy Environment: Water Quality Monitoring, Waste Water Analysis, Marine Chemistry, Biological Measurements, Air Quality Monitoring Process control
Request a Quote
Description
The Noblelight FiberLight® D2 is a compact UV-Vis light source designed for mobile spectroscopy applications and all types of handheld devices that require a low power consumption. It has a continuous spectrum covering the whole range from vacuum UV to near Infrared. The FiberLight® D2 System is a complete UV-Vis light source, combining a deuterium lamp, with a 0.25 Watt tungsten lamp, a shutter, optical system and a SMA 905 connector. All elements are mounted on a printed circuit board. Both lamps and the shutter can be separately controlled by a TTL signal. FiberLight requires an external 12 VDC / 600 mA supply. It is the only light source on the market with such a small size, integrated power supply and a smooth spectrum in the whole UV-VIS range. FiberLight® D2 is easy to integrate and handle. With the flexibility of the product and design Noblelight can meet the customers' needs. Your advantages The features of this light source open the way for new solutions in small spectroscopy equipment and UV-Vis optics: Compact size Low power consumption Instant on and instant stability Cyclic operation Extended service life of up to 3 years Separate control of both lamps and shutter Easy coupling to optical fibers, measuring cells and capillaries External control Low heat dissipation Application areas FiberLight® D2 is it the ideal light source for applications with limited space in the equipment, whether stationary, portable / handheld or even battery-driven instruments. Low power consumption, small dimensions and ease of operation open up new possibilities for instrument designers. Laboratory: UV-Vis Spectroscopy Environment: Water Quality Monitoring, Waste Water Analysis, Marine Chemistry, Biological Measurements, Air Quality Monitoring Process control
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FiberLight® D2 is a compact UV-Vis light source designed for mobile and handheld analytical instruments, combining a deuterium lamp and a 0.25 W tungsten lamp with a shutter and optical system on a printed circuit board. It features an SMA 905 connector for fiber coupling, and both lamps and the shutter are individually controllable via TTL signals. The spectral output covers 200 nm to 1100 nm, extendable to 185 nm. With dimensions of 60 × 63 × 48 mm³, it is suited for space-constrained applications. It enables instant ON/OFF operation, cyclic duty cycling that extends service life up to three years, and low power consumption (<1.5 W).

Datasheet Summary
Powered by GS/AI

The FiberLight® D2 is a compact UV-Vis light source designed for mobile and handheld analytical instruments, combining a deuterium lamp and a 0.25 W tungsten lamp with a shutter and optical system on a printed circuit board. It features an SMA 905 connector for fiber coupling, and both lamps and the shutter are individually controllable via TTL signals. The spectral output covers 200 nm to 1100 nm, extendable to 185 nm. With dimensions of 60 × 63 × 48 mm³, it is suited for space-constrained applications. It enables instant ON/OFF operation, cyclic duty cycling that extends service life up to three years, and low power consumption (<1.5 W).

Suppliers

Company
Product
Description
Supplier Links
UV-Vis Light Source - FiberLight® D2 - Excelitas Technologies Corp.
Gaithersburg, MD, United States
UV-Vis Light Source
FiberLight® D2
UV-Vis Light Source FiberLight® D2
The Noblelight FiberLight® D2 is a compact UV-Vis light source designed for mobile spectroscopy applications and all types of handheld devices that require a low power consumption. It has a continuous spectrum covering the whole range from vacuum UV to near Infrared. The FiberLight® D2 System is a complete UV-Vis light source, combining a deuterium lamp, with a 0.25 Watt tungsten lamp, a shutter, optical system and a SMA 905 connector. All elements are mounted on a printed circuit board. Both lamps and the shutter can be separately controlled by a TTL signal. FiberLight requires an external 12 VDC / 600 mA supply. It is the only light source on the market with such a small size, integrated power supply and a smooth spectrum in the whole UV-VIS range. FiberLight® D2 is easy to integrate and handle. With the flexibility of the product and design Noblelight can meet the customers' needs. Your advantages The features of this light source open the way for new solutions in small spectroscopy equipment and UV-Vis optics: Compact size Low power consumption Instant on and instant stability Cyclic operation Extended service life of up to 3 years Separate control of both lamps and shutter Easy coupling to optical fibers, measuring cells and capillaries External control Low heat dissipation Application areas FiberLight® D2 is it the ideal light source for applications with limited space in the equipment, whether stationary, portable / handheld or even battery-driven instruments. Low power consumption, small dimensions and ease of operation open up new possibilities for instrument designers. Laboratory: UV-Vis Spectroscopy Environment: Water Quality Monitoring, Waste Water Analysis, Marine Chemistry, Biological Measurements, Air Quality Monitoring Process control

The Noblelight FiberLight® D2 is a compact UV-Vis light source designed for mobile spectroscopy applications and all types of handheld devices that require a low power consumption. It has a continuous spectrum covering the whole range from vacuum UV to near Infrared. The FiberLight® D2 System is a complete UV-Vis light source, combining a deuterium lamp, with a 0.25 Watt tungsten lamp, a shutter, optical system and a SMA 905 connector. All elements are mounted on a printed circuit board. Both lamps and the shutter can be separately controlled by a TTL signal. FiberLight requires an external 12 VDC / 600 mA supply. It is the only light source on the market with such a small size, integrated power supply and a smooth spectrum in the whole UV-VIS range. FiberLight® D2 is easy to integrate and handle. With the flexibility of the product and design Noblelight can meet the customers' needs. Your advantages The features of this light source open the way for new solutions in small spectroscopy equipment and UV-Vis optics: Compact size Low power consumption Instant on and instant stability Cyclic operation Extended service life of up to 3 years Separate control of both lamps and shutter Easy coupling to optical fibers, measuring cells and capillaries External control Low heat dissipation Application areas FiberLight® D2 is it the ideal light source for applications with limited space in the equipment, whether stationary, portable / handheld or even battery-driven instruments. Low power consumption, small dimensions and ease of operation open up new possibilities for instrument designers. Laboratory: UV-Vis Spectroscopy Environment: Water Quality Monitoring, Waste Water Analysis, Marine Chemistry, Biological Measurements, Air Quality Monitoring Process control

Supplier's Site Datasheet

Technical Specifications

  Excelitas Technologies Corp.
Product Category UV Lamps
Product Number FiberLight® D2
Product Name UV-Vis Light Source
Lamp Power 6 to 12 watts
Unlock Full Specs
to access all available technical data

Similar Products

Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Wavelength Range 0.3650 µm (3650 Å)
Maximum Overall Length 154 inch (3900 mm)
View Details
UV Light Source For In-Field Spectroscopy - FiberLight® L3 - Excelitas Technologies Corp.
Specs
Lamp Power 1.5 watts
Rated Average Life 5000 hours
View Details