GE Lighting Sealed Beam Lamp 4880-28

Description
INCANDESCENT TYPE 4 INCH OVERALL LENGTH CIM HEADLAMP APPLICATION 2 CONTACT LUG BASE TYPE 800 LIFE IN HOUR PAR46 SHAPE DESIGNATION 6000 CD (BEAM) INTENSITY 2C6 FILAMENT TYPE 28 V DESIGN VOLTAGE 60 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 4 INCH OVERALL LENGTH CIM HEADLAMP APPLICATION 2 CONTACT LUG BASE TYPE 800 LIFE IN HOUR PAR46 SHAPE DESIGNATION 6000 CD (BEAM) INTENSITY 2C6 FILAMENT TYPE 28 V DESIGN VOLTAGE 60 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4880-28 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4880-28
Sealed Beam Lamp 4880-28
INCANDESCENT TYPE 4 INCH OVERALL LENGTH CIM HEADLAMP APPLICATION 2 CONTACT LUG BASE TYPE 800 LIFE IN HOUR PAR46 SHAPE DESIGNATION 6000 CD (BEAM) INTENSITY 2C6 FILAMENT TYPE 28 V DESIGN VOLTAGE 60 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 4 INCH OVERALL LENGTH
  • CIM HEADLAMP APPLICATION
  • 2 CONTACT LUG BASE TYPE
  • 800 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 6000 CD (BEAM) INTENSITY
  • 2C6 FILAMENT TYPE
  • 28 V DESIGN VOLTAGE
  • 60 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4880-28
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details