Thermal infrared emitter in a 3x3 mm² SMD package with a silicon-ARC window, part of the HISsmd series designed for miniaturized gas sensors and portable applications. The emitter features a nanostructured radiating element with emissivity greater than 0.89, operates at a radiant element temperature of up to 550 °C, and provides optical output power up to 146 mW with maximum electrical power of 730 mW. It supports modulation frequencies up to 68 Hz and has an electrical resistance range of 219-2213 Ω. The silicon-ARC window enhances transmissivity for targeted wavelength ranges.
Thermal infrared emitter in standard (3x3) mm² SMD package
HISsmd series emitters are small, powerful infrared radiation sources that meet the demands for reliable miniaturized gas sensors and offer a wide range of new application scenarios. The low energy consumption, the high efficiency and the small size allow the use in portable, battery-powered, and mobile applications.
| Innovative Sensor Technology IST USA Division | |
|---|---|
| Product Category | LED Lamps |
| Product Number | HIS100smd-S |
| Product Name | Infrared-Emitter HIS100smd-S |