PM22L-012-024C is a panel mount multifunctional LED signal with a 22 mm mounting hole, available in 12-24 Vac/dc and featuring seven flash patterns: steady, slow flashing, fast flashing, double flash, triple flash, strobe, and random. It has a self-extinguishing polycarbonate body rated IP66 and IP69K, with CE, UKCA, UL, and cUL compliance. The unit uses an M12 cable gland connection with 12-inch leads, has a height of 86.5 mm, a diameter of 50.0 mm, and a height above the panel of 26.5 mm. The LED has a 50,000-hour lifespan and operates between -30°C and 50°C. Net weight is 0.06 kg.
Home // Signaling // Visual Signals // Panel Mount Signals // PM22L Panel Mount 22mm Multifunctional LEDs
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PM22L-012-024C |
| Product Name | PM22L Panel Mount 22mm Multifunctional LEDs |
| Base Type | Panel |