GE Lighting Sealed Beam Lamp 4595-13

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH AIRCRAFT APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR36 SHAPE DESIGNATION 60000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 14 DEG HORIZONTAL, 6 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 100 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH AIRCRAFT APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR36 SHAPE DESIGNATION 60000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 14 DEG HORIZONTAL, 6 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 100 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4595-13 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4595-13
Sealed Beam Lamp 4595-13
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH AIRCRAFT APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR36 SHAPE DESIGNATION 60000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 14 DEG HORIZONTAL, 6 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 100 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 300 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 60000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 14 DEG HORIZONTAL, 6 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 13 V DESIGN VOLTAGE
  • 100 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4595-13
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
LED Bulbs - 2222237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 60 watts
View Details