GE Lighting Sealed Beam Lamp 4593-28

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH AIRCRAFT IN-AIR REFUELING APPLICATION SCREW TERMINAL BASE TYPE 400 LIFE IN HOUR PAR36 SHAPE DESIGNATION 1500 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 80 DEG HORIZONTAL, 30 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH AIRCRAFT IN-AIR REFUELING APPLICATION SCREW TERMINAL BASE TYPE 400 LIFE IN HOUR PAR36 SHAPE DESIGNATION 1500 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 80 DEG HORIZONTAL, 30 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4593-28 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4593-28
Sealed Beam Lamp 4593-28
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH AIRCRAFT IN-AIR REFUELING APPLICATION SCREW TERMINAL BASE TYPE 400 LIFE IN HOUR PAR36 SHAPE DESIGNATION 1500 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 80 DEG HORIZONTAL, 30 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • AIRCRAFT IN-AIR REFUELING APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 400 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 1500 CD (BEAM) INTENSITY
  • CC6 FILAMENT TYPE
  • 80 DEG HORIZONTAL, 30 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 28 V DESIGN VOLTAGE
  • 50 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4593-28
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024B-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
800B 16 mm Push-Button Incandescent Bulb - 800B-N2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
LED Strip Lights - 1807500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details