GE Lighting Sealed Beam Lamp 4587-28

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH AIRCRAFT TAXIING APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR36 SHAPE DESIGNATION 40000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 40 DEGREE HORIZONTAL, 13 DEGREE VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 250 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH AIRCRAFT TAXIING APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR36 SHAPE DESIGNATION 40000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 40 DEGREE HORIZONTAL, 13 DEGREE VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 250 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4587-28 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4587-28
Sealed Beam Lamp 4587-28
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH AIRCRAFT TAXIING APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR36 SHAPE DESIGNATION 40000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 40 DEGREE HORIZONTAL, 13 DEGREE VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 250 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • AIRCRAFT TAXIING APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 25 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 40000 CD (BEAM) INTENSITY
  • CC8 FILAMENT TYPE
  • 40 DEGREE HORIZONTAL, 13 DEGREE VERTICAL DISTRIBUTION/BEAM SPREAD
  • 28 V DESIGN VOLTAGE
  • 250 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4587-28
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
800B 16 mm Push-Button LED Bulb - 800B-N5W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
Inspection Lamps - 1835235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
UV-Vis Light Source - FiberLight® D2 - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 6 to 12 watts
Rated Average Life 2000 hours
View Details