GE Lighting Sealed Beam Lamp 4531-12.5

Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH HEADLAMP, MILITARY, FORKLIFT APPLICATION SCREW TERMINAL BASE TYPE 400 LIFE IN HOUR PAR46 SHAPE DESIGNATION 30000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 20 DEG HORIZONTAL, 5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.5 V DESIGN VOLTAGE 40 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH HEADLAMP, MILITARY, FORKLIFT APPLICATION SCREW TERMINAL BASE TYPE 400 LIFE IN HOUR PAR46 SHAPE DESIGNATION 30000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 20 DEG HORIZONTAL, 5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.5 V DESIGN VOLTAGE 40 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4531-12.5 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4531-12.5
Sealed Beam Lamp 4531-12.5
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH HEADLAMP, MILITARY, FORKLIFT APPLICATION SCREW TERMINAL BASE TYPE 400 LIFE IN HOUR PAR46 SHAPE DESIGNATION 30000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 20 DEG HORIZONTAL, 5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.5 V DESIGN VOLTAGE 40 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 3.75 INCH OVERALL LENGTH
  • HEADLAMP, MILITARY, FORKLIFT APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 400 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 30000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 20 DEG HORIZONTAL, 5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.5 V DESIGN VOLTAGE
  • 40 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4531-12.5
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details