The L14096-0085GL is a surface mount infrared LED with a lens, designed for optical switches. It is packaged in a compact 2.8 × 2.8 × 2.0 mm ceramic body. The device has a peak emission wavelength of 850 nm, a forward voltage of 1.9 V at 50 mA, and a radiant intensity of 100 mW/sr under the same conditions. It supports pulse forward currents up to 300 mA at 1% duty and 10 μs pulse width, with a maximum continuous forward current of 70 mA. The operating temperature range is -30 to +85 °C, and it is rated for lead-free reflow soldering per JEDEC J-STD-020 MSL 2a. Directivity is narrow, with light output peaking at 0° and declining symmetrically at larger angles.
Surface mount type infrared LED with lens
The L14096-0085GL is an LED available in a surface mount type COB package with lens. Narrow directivity was achieved by adopting a lens.
Features
- High output power
- Compact, surface mount type package with lens (2.8 × 2.8 × 2.0t mm)
- High reliability
- Narrow directivity
- Supports lead-free reflow soldering
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | LED Lamps |
| Product Number | L14096-0085GL |
| Product Name | Light & radiation sources, LEDs |