GC Electronics Subwoofer, 10 70Wrms; Product Range Gc Electronics 30-4090

Description
SUBWOOFER, 10" 70WRMS; Product Range:-; Colour:Black; External Depth:15.38"; Impedance:8ohm
Datasheet
Description
SUBWOOFER, 10" 70WRMS; Product Range:-; Colour:Black; External Depth:15.38"; Impedance:8ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subwoofer, 10 70Wrms; Product Range Gc Electronics - 31K9509 - Newark, An Avnet Company
Chicago, IL, United States
Subwoofer, 10 70Wrms; Product Range Gc Electronics
31K9509
Subwoofer, 10 70Wrms; Product Range Gc Electronics 31K9509
SUBWOOFER, 10" 70WRMS; Product Range:-; Colour:Black; External Depth:15.38"; Impedance:8ohm

SUBWOOFER, 10" 70WRMS; Product Range:-; Colour:Black; External Depth:15.38"; Impedance:8ohm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 31K9509
Product Name Subwoofer, 10 70Wrms; Product Range Gc Electronics
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Miniature Speakers - 7675377 - RS Components, Ltd.
Specs
Size 1.25 inch (32 mm)
View Details
Speakers - 2603-CAC35-01W110-05-2-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
Weight 5.50 g (0.19 oz)
View Details