Gator Pump, Inc. High Volume Centrifugal 540 RPM Trailer Pump Seal

Description
GATOR Pumps can be found in a wide range of industrial and construction environments wherever liquids need to flow from one place to another. Whether the material is corrosive, caustic, acidic, heavy, or abrasive, GATOR Pump will design a hand crafted pump to meet your operational requirements. Industrial Pump Applications – Chemical process pumps – Refinery fire suppression – Oilfield water – Mud injection – Mine water pond transfer – Coal companies – Food processors – Gravel and sand quarries – Landfill operators – Manufacturers GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8′ steel plate. GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive. Operation includes backing the trailer in to the water, attaching flexible drive shaft between power unit and pump shaft and connecting industrial tubing to the discharge pipe with a clamp. Trailer allows pumping from several sites and water levels. Maintenance is practically eliminated by a design without seals or priming devices. High flow per horsepower combined with solid steel fabrication make GATOR the best trailer pump on the market.
Datasheet
Description
GATOR Pumps can be found in a wide range of industrial and construction environments wherever liquids need to flow from one place to another. Whether the material is corrosive, caustic, acidic, heavy, or abrasive, GATOR Pump will design a hand crafted pump to meet your operational requirements. Industrial Pump Applications – Chemical process pumps – Refinery fire suppression – Oilfield water – Mud injection – Mine water pond transfer – Coal companies – Food processors – Gravel and sand quarries – Landfill operators – Manufacturers GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8′ steel plate. GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive. Operation includes backing the trailer in to the water, attaching flexible drive shaft between power unit and pump shaft and connecting industrial tubing to the discharge pipe with a clamp. Trailer allows pumping from several sites and water levels. Maintenance is practically eliminated by a design without seals or priming devices. High flow per horsepower combined with solid steel fabrication make GATOR the best trailer pump on the market.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Volume  Centrifugal 540 RPM Trailer Pump - Seal - Gator Pump, Inc.
Brownwood, TX, USA
High Volume Centrifugal 540 RPM Trailer Pump
Seal
High Volume Centrifugal 540 RPM Trailer Pump Seal
GATOR Pumps can be found in a wide range of industrial and construction environments wherever liquids need to flow from one place to another. Whether the material is corrosive, caustic, acidic, heavy, or abrasive, GATOR Pump will design a hand crafted pump to meet your operational requirements. Industrial Pump Applications – Chemical process pumps – Refinery fire suppression – Oilfield water – Mud injection – Mine water pond transfer – Coal companies – Food processors – Gravel and sand quarries – Landfill operators – Manufacturers GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8′ steel plate. GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive. Operation includes backing the trailer in to the water, attaching flexible drive shaft between power unit and pump shaft and connecting industrial tubing to the discharge pipe with a clamp. Trailer allows pumping from several sites and water levels. Maintenance is practically eliminated by a design without seals or priming devices. High flow per horsepower combined with solid steel fabrication make GATOR the best trailer pump on the market.

GATOR Pumps can be found in a wide range of industrial and construction environments wherever liquids need to flow from one place to another. Whether the material is corrosive, caustic, acidic, heavy, or abrasive, GATOR Pump will design a hand crafted pump to meet your operational requirements.

Industrial Pump Applications

– Chemical process pumps – Refinery fire suppression – Oilfield water – Mud injection – Mine water pond transfer – Coal companies – Food processors – Gravel and sand quarries – Landfill operators – Manufacturers

GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8″ steel plate.

GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive.

Operation includes backing the trailer in to the water, attaching flexible drive shaft between power unit and pump shaft and connecting industrial tubing to the discharge pipe with a clamp.

Trailer allows pumping from several sites and water levels. Maintenance is practically eliminated by a design without seals or priming devices.

High flow per horsepower combined with solid steel fabrication make GATOR the best trailer pump on the market.

Supplier's Site Datasheet
Environmental Protection and Waste Removal 540 RPM Trailer Pump - Seal - Gator Pump, Inc.
Brownwood, TX, USA
Environmental Protection and Waste Removal 540 RPM Trailer Pump
Seal
Environmental Protection and Waste Removal 540 RPM Trailer Pump Seal
GATOR Pumps are proven performers for entities and individuals who must meet regulatory compliance standards. Waste runoff, lagoon pond management, and acid mine drainage are just some of the areas where GATOR Pumps have saved their owners significant time and money. GATOR Pumps are engineered to withstand abrasive and caustic fluid properties that other pumps cannot tolerate. We are often called to replace other equipment that meet early end of life due to inability to perform in hostile pumping environments. GATOR Pump Applications For Regular and Emergency Operations: Groundwater remediation – Water / wastewater treatment – Groundwater sampling – Pollution control – Landfill leachate – Condensate pumping – Drinking water clean up – Manure Lagoon Management – Mine Water Pond Transfer Pump GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8′ steel plate. GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive. Operation includes backing the trailer in to the water, attaching flexible drive shaft between power unit and pump shaft and connecting industrial tubing to the discharge pipe with a clamp. Trailer allows pumping from several sites and water levels. Maintenance is practically eliminated by a design without seals or priming devices. High flow per horsepower combined with solid steel fabrication make GATOR the best trailer pump on the market.

GATOR Pumps are proven performers for entities and individuals who must meet regulatory compliance standards. Waste runoff, lagoon pond management, and acid mine drainage are just some of the areas where GATOR Pumps have saved their owners significant time and money.

GATOR Pumps are engineered to withstand abrasive and caustic fluid properties that other pumps cannot tolerate. We are often called to replace other equipment that meet early end of life due to inability to perform in hostile pumping environments.

GATOR Pump Applications For Regular and Emergency Operations:

Groundwater remediation – Water / wastewater treatment – Groundwater sampling – Pollution control – Landfill leachate – Condensate pumping – Drinking water clean up – Manure Lagoon Management – Mine Water Pond Transfer Pump

GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8″ steel plate.

GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive.

Operation includes backing the trailer in to the water, attaching flexible drive shaft between power unit and pump shaft and connecting industrial tubing to the discharge pipe with a clamp.

Trailer allows pumping from several sites and water levels. Maintenance is practically eliminated by a design without seals or priming devices.

High flow per horsepower combined with solid steel fabrication make GATOR the best trailer pump on the market.

Supplier's Site Datasheet
Wetland and Wildlife Management PTO 540 RPM Trailer Pump - Seal - Gator Pump, Inc.
Brownwood, TX, USA
Wetland and Wildlife Management PTO 540 RPM Trailer Pump
Seal
Wetland and Wildlife Management PTO 540 RPM Trailer Pump Seal
The U.S. has hundreds of thousands of named lakes and countless ponds , many of which are on private property. With hunting and fishing as a sport and leisure activity at an all-time high in the U.S., GATOR Pump has become the recognized leader in providing pumps that create wildlife habitats for hunting and fishing concerns. We even provide flood water control for the Robertson family of “Duck Dynasty!” Following are some of the uses for GATOR Pumps on federal and privately owned wetlands: Flooding of wildlife habitats for duck hunting – Cleaning of ponds, lagoons, or lakes of sludge and sediment – Aquatic weed control pump – High-volume water transfers from ponds, canals, ditches, and lakes – wetland/wildlife water management GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8′ steel plate. GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive. Operation includes backing the trailer in to the water, attaching flexible drive shaft between power unit and pump shaft and connecting industrial tubing to the discharge pipe with a clamp. Trailer allows pumping from several sites and water levels. Maintenance is practically eliminated by a design without seals or priming devices. High flow per horsepower combined with solid steel fabrication make GATOR the best trailer pump on the market.

The U.S. has hundreds of thousands of named lakes and countless ponds , many of which are on private property. With hunting and fishing as a sport and leisure activity at an all-time high in the U.S., GATOR Pump has become the recognized leader in providing pumps that create wildlife habitats for hunting and fishing concerns. We even provide flood water control for the Robertson family of “Duck Dynasty!”

Following are some of the uses for GATOR Pumps on federal and privately owned wetlands:

Flooding of wildlife habitats for duck hunting – Cleaning of ponds, lagoons, or lakes of sludge and sediment – Aquatic weed control pump – High-volume water transfers from ponds, canals, ditches, and lakes – wetland/wildlife water management

GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8″ steel plate.

GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive.

Operation includes backing the trailer in to the water, attaching flexible drive shaft between power unit and pump shaft and connecting industrial tubing to the discharge pipe with a clamp.

Trailer allows pumping from several sites and water levels. Maintenance is practically eliminated by a design without seals or priming devices.

High flow per horsepower combined with solid steel fabrication make GATOR the best trailer pump on the market.

Supplier's Site Datasheet
GATOR Agriculture PTO 540 RPM Trailer Pump - Seal - Gator Pump, Inc.
Brownwood, TX, USA
GATOR Agriculture PTO 540 RPM Trailer Pump
Seal
GATOR Agriculture PTO 540 RPM Trailer Pump Seal
For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every requirement. GATOR Pump Agricultural Applications Crop irrigation pump (flood and row irrigation) – Dewatering of crops – Dairy and hog waste management – Tail-water reuse – Dredging water intakes for irrigation and aqua-culture – Harvesting of peat bogs – Cleaning of ponds or lagoons of sludge and sediment – Aquatic weed control – High-volume water transfers from ponds, canals, ditches, and rivers – Crawfish farms – Catfish farms – Shrimp farms GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8′ steel plate. GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive. Operation includes backing the trailer in to the water, attaching flexible drive shaft between power unit and pump shaft and connecting industrial tubing to the discharge pipe with a clamp. Trailer allows pumping from several sites and water levels. Maintenance is practically eliminated by a design without seals or priming devices. High flow per horsepower combined with solid steel fabrication make GATOR the best trailer pump on the market.

For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every requirement.

GATOR Pump Agricultural Applications

Crop irrigation pump (flood and row irrigation) – Dewatering of crops – Dairy and hog waste management – Tail-water reuse – Dredging water intakes for irrigation and aqua-culture – Harvesting of peat bogs – Cleaning of ponds or lagoons of sludge and sediment – Aquatic weed control – High-volume water transfers from ponds, canals, ditches, and rivers – Crawfish farms – Catfish farms – Shrimp farms

GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8″ steel plate.

GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive.

Operation includes backing the trailer in to the water, attaching flexible drive shaft between power unit and pump shaft and connecting industrial tubing to the discharge pipe with a clamp.

Trailer allows pumping from several sites and water levels. Maintenance is practically eliminated by a design without seals or priming devices.

High flow per horsepower combined with solid steel fabrication make GATOR the best trailer pump on the market.

Supplier's Site Datasheet

Technical Specifications

  Gator Pump, Inc. Gator Pump, Inc. Gator Pump, Inc. Gator Pump, Inc.
Product Category Liquid Handling Pumps Liquid Handling Pumps Liquid Handling Pumps Liquid Handling Pumps
Product Number Seal Seal Seal Seal
Product Name High Volume Centrifugal 540 RPM Trailer Pump Environmental Protection and Waste Removal 540 RPM Trailer Pump Wetland and Wildlife Management PTO 540 RPM Trailer Pump GATOR Agriculture PTO 540 RPM Trailer Pump
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump Centrifugal Pump; Dewatering Pump; Submersible Pump Centrifugal Pump; Dewatering Pump; Submersible Pump Centrifugal Pump; Dewatering Pump; Submersible Pump
Discharge Size 10.000 inch (254 mm) 10.000 inch (254 mm) 10.000 inch (254 mm) 10.000 inch (254 mm)
Power Source NoSourceIncluded; AC (optional feature); Gasoline or Diesel Engine (optional feature); Tractor PTO NoSourceIncluded; AC (optional feature); Gasoline or Diesel Engine (optional feature); Tractor PTO NoSourceIncluded; AC (optional feature); Gasoline or Diesel Engine (optional feature); Tractor PTO NoSourceIncluded; Tractor PTO
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Water Pumps - 2145234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 87.0 psi (61.18 m of Water)
Power Source 220 → 240 v
Pump Housing Material Stainless Steel; Stainless steel
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details