GasLab Oxygen Depletion Alarm for Low Temperatures RAD-0002-ZR

Description
The RAD-0002-ZR Oxygen Depletion Alarm protects staff against oxygen deficiency near stored gases and in walk-in refrigerators or freezers with temperatures as low as -58°F (-50°C). Use it to monitor oxygen levels near storage tanks or cylinders of nitrogen, argon, ammonia, chlorine, propane, nitrous oxide, helium, argon or any inert gas. The Oxygen Depletion Alarm uses an accurate, long-life sensor that requires no calibration and is maintenance free for 10+ years. The 25% oxygen sensor can also be used as an oxygen enrichment alarm to detect when too much or too little oxygen is present. Features Real-time oxygen level readout on sensor and remote display Audible and flashing alarm on sensor and remote display Easy to install, no maintenance required 3 user-configurable alarms meet all OSHA codes Up to 3 remote displays can be daisy-chained and mounted up to 300 feet away 4-20mA analog and relay outputs to control fans or off-site alarms 10+ year sensor expected lifespan The oxygen depletion alarm is easy to install and use. Watch the installation video. Simply wall-mount the sensor unit and remote display (all cables and hardware included), plug into a standard wall outlet, and the alarm is ready to protect you and your staff from potential oxygen deficiency 24/7. Add-On Options RAD-0022: Add-on Remote Display for RAD-0002-ZR Oxygen Depletion Safety Alarm above. Order up to 2 additional add-on displays to cover 3 entrances. Uses industry standard RJ45 Ethernet cable (not included) to install up to 300 feet away. CM-1027: Dual Strobe Add On Kit. Flashing strobes plug into both the sensor and remote display to give a more visual alarm. Used in high-noise environments or where required by an inspector. Certificate of Calibration - Available on request in comments at purchase. Specifications Measurement Range: 0-25% Oxygen Response Time: T90 < 2 minutes Display Resolution 0.1% Accuracy Better than 2% FS Pressure Dependence: Auto compensation with built in barometer (500-1200 mbar) O2 Depletion Alarm 1: 19% user configurable O2 Depletion Alarm 2: 17% user configurable O2 Depletion Alarm 3: 12% default O2 Enrichment Alarm 1: 23% user configurable O2 Enrichment Alarm 2: 24% user configurable O2 Enrichment Alarm 3: 25% default Sound Alarm: 80b @ 10cm Warm-up Time: < 60 sec. @ 72°F (22>°C) Operating Temperature: -58°F to 122°F (-50°C to 50°C) Humidity Range: 0~95% RH non-condensing Storage temperature: -4°F to 140°F (-20°C to 60°C) Sensor Life Expectancy: 10+ years Electrical Power Supply: 110-240 VAC UL & CE Wall Adapter 12~32 VDC @ 2A hard-wired power option 6 VDC battery backup connections Relays: Peak Current < 2A @ 30 VDC or 250 VAC, SPDT 4-20mA output: 0~25% oxygen Weight & Dimensions Sensor Unit: 1 lb., 6.69 x 4.96 x 2.73 inches LxWxD Remote Display: 0.4 lb., 5.51 x 3.54 x 1.89 inches LxWxD Warranty 1 year on the device. See GasLab Terms and Conditions.
Description
The RAD-0002-ZR Oxygen Depletion Alarm protects staff against oxygen deficiency near stored gases and in walk-in refrigerators or freezers with temperatures as low as -58°F (-50°C). Use it to monitor oxygen levels near storage tanks or cylinders of nitrogen, argon, ammonia, chlorine, propane, nitrous oxide, helium, argon or any inert gas. The Oxygen Depletion Alarm uses an accurate, long-life sensor that requires no calibration and is maintenance free for 10+ years. The 25% oxygen sensor can also be used as an oxygen enrichment alarm to detect when too much or too little oxygen is present. Features Real-time oxygen level readout on sensor and remote display Audible and flashing alarm on sensor and remote display Easy to install, no maintenance required 3 user-configurable alarms meet all OSHA codes Up to 3 remote displays can be daisy-chained and mounted up to 300 feet away 4-20mA analog and relay outputs to control fans or off-site alarms 10+ year sensor expected lifespan The oxygen depletion alarm is easy to install and use. Watch the installation video. Simply wall-mount the sensor unit and remote display (all cables and hardware included), plug into a standard wall outlet, and the alarm is ready to protect you and your staff from potential oxygen deficiency 24/7. Add-On Options RAD-0022: Add-on Remote Display for RAD-0002-ZR Oxygen Depletion Safety Alarm above. Order up to 2 additional add-on displays to cover 3 entrances. Uses industry standard RJ45 Ethernet cable (not included) to install up to 300 feet away. CM-1027: Dual Strobe Add On Kit. Flashing strobes plug into both the sensor and remote display to give a more visual alarm. Used in high-noise environments or where required by an inspector. Certificate of Calibration - Available on request in comments at purchase. Specifications Measurement Range: 0-25% Oxygen Response Time: T90 < 2 minutes Display Resolution 0.1% Accuracy Better than 2% FS Pressure Dependence: Auto compensation with built in barometer (500-1200 mbar) O2 Depletion Alarm 1: 19% user configurable O2 Depletion Alarm 2: 17% user configurable O2 Depletion Alarm 3: 12% default O2 Enrichment Alarm 1: 23% user configurable O2 Enrichment Alarm 2: 24% user configurable O2 Enrichment Alarm 3: 25% default Sound Alarm: 80b @ 10cm Warm-up Time: < 60 sec. @ 72°F (22>°C) Operating Temperature: -58°F to 122°F (-50°C to 50°C) Humidity Range: 0~95% RH non-condensing Storage temperature: -4°F to 140°F (-20°C to 60°C) Sensor Life Expectancy: 10+ years Electrical Power Supply: 110-240 VAC UL & CE Wall Adapter 12~32 VDC @ 2A hard-wired power option 6 VDC battery backup connections Relays: Peak Current < 2A @ 30 VDC or 250 VAC, SPDT 4-20mA output: 0~25% oxygen Weight & Dimensions Sensor Unit: 1 lb., 6.69 x 4.96 x 2.73 inches LxWxD Remote Display: 0.4 lb., 5.51 x 3.54 x 1.89 inches LxWxD Warranty 1 year on the device. See GasLab Terms and Conditions.
Datasheet
Datasheet Summary
Powered by GS/AI

The RAD-0002-ZR Oxygen Depletion Alarm is designed for monitoring low oxygen levels in confined spaces, particularly in environments with low temperatures, such as cryogenics and medical applications. It features a measurement range of 0-25% oxygen with a display resolution of 0.1% and an accuracy of better than 2% full scale. The device includes both audible and visual alarms that activate at three user-configurable alarm levels, with the default settings at 19.0% and 17.0% oxygen concentration. This monitor operates effectively in temperatures ranging from -50°C to 50°C and has a response time of less than 2 minutes to detect oxygen depletion. It is equipped with three relay outputs for controlling ventilation systems and provides 4-20mA outputs for oxygen and temperature monitoring. The device is designed for easy installation, requiring a mounting height of 60-72 inches from the floor, and is maintenance-free for over 10 years. Additional accessories include remote displays and strobe light kits for enhanced visual alerts in high-noise environments. The RAD-0002-ZR is suitable for applications involving the storage of inert gases and is compliant with safety standards for oxygen deficiency monitoring.

Datasheet Summary
Powered by GS/AI

The RAD-0002-ZR Oxygen Depletion Alarm is designed for monitoring low oxygen levels in confined spaces, particularly in environments with low temperatures, such as cryogenics and medical applications. It features a measurement range of 0-25% oxygen with a display resolution of 0.1% and an accuracy of better than 2% full scale. The device includes both audible and visual alarms that activate at three user-configurable alarm levels, with the default settings at 19.0% and 17.0% oxygen concentration. This monitor operates effectively in temperatures ranging from -50°C to 50°C and has a response time of less than 2 minutes to detect oxygen depletion. It is equipped with three relay outputs for controlling ventilation systems and provides 4-20mA outputs for oxygen and temperature monitoring. The device is designed for easy installation, requiring a mounting height of 60-72 inches from the floor, and is maintenance-free for over 10 years. Additional accessories include remote displays and strobe light kits for enhanced visual alerts in high-noise environments. The RAD-0002-ZR is suitable for applications involving the storage of inert gases and is compliant with safety standards for oxygen deficiency monitoring.

Suppliers

Company
Product
Description
Supplier Links
Oxygen Depletion Alarm for Low Temperatures - RAD-0002-ZR - GasLab
Ormond Beach, FL, United States
Oxygen Depletion Alarm for Low Temperatures
RAD-0002-ZR
Oxygen Depletion Alarm for Low Temperatures RAD-0002-ZR
The RAD-0002-ZR Oxygen Depletion Alarm protects staff against oxygen deficiency near stored gases and in walk-in refrigerators or freezers with temperatures as low as -58°F (-50°C). Use it to monitor oxygen levels near storage tanks or cylinders of nitrogen, argon, ammonia, chlorine, propane, nitrous oxide, helium, argon or any inert gas. The Oxygen Depletion Alarm uses an accurate, long-life sensor that requires no calibration and is maintenance free for 10+ years. The 25% oxygen sensor can also be used as an oxygen enrichment alarm to detect when too much or too little oxygen is present. Features Real-time oxygen level readout on sensor and remote display Audible and flashing alarm on sensor and remote display Easy to install, no maintenance required 3 user-configurable alarms meet all OSHA codes Up to 3 remote displays can be daisy-chained and mounted up to 300 feet away 4-20mA analog and relay outputs to control fans or off-site alarms 10+ year sensor expected lifespan The oxygen depletion alarm is easy to install and use. Watch the installation video. Simply wall-mount the sensor unit and remote display (all cables and hardware included), plug into a standard wall outlet, and the alarm is ready to protect you and your staff from potential oxygen deficiency 24/7. Add-On Options RAD-0022: Add-on Remote Display for RAD-0002-ZR Oxygen Depletion Safety Alarm above. Order up to 2 additional add-on displays to cover 3 entrances. Uses industry standard RJ45 Ethernet cable (not included) to install up to 300 feet away. CM-1027: Dual Strobe Add On Kit. Flashing strobes plug into both the sensor and remote display to give a more visual alarm. Used in high-noise environments or where required by an inspector. Certificate of Calibration - Available on request in comments at purchase. Specifications Measurement Range: 0-25% Oxygen Response Time: T90 < 2 minutes Display Resolution 0.1% Accuracy Better than 2% FS Pressure Dependence: Auto compensation with built in barometer (500-1200 mbar) O2 Depletion Alarm 1: 19% user configurable O2 Depletion Alarm 2: 17% user configurable O2 Depletion Alarm 3: 12% default O2 Enrichment Alarm 1: 23% user configurable O2 Enrichment Alarm 2: 24% user configurable O2 Enrichment Alarm 3: 25% default Sound Alarm: 80b @ 10cm Warm-up Time: < 60 sec. @ 72°F (22>°C) Operating Temperature: -58°F to 122°F (-50°C to 50°C) Humidity Range: 0~95% RH non-condensing Storage temperature: -4°F to 140°F (-20°C to 60°C) Sensor Life Expectancy: 10+ years Electrical Power Supply: 110-240 VAC UL & CE Wall Adapter 12~32 VDC @ 2A hard-wired power option 6 VDC battery backup connections Relays: Peak Current < 2A @ 30 VDC or 250 VAC, SPDT 4-20mA output: 0~25% oxygen Weight & Dimensions Sensor Unit: 1 lb., 6.69 x 4.96 x 2.73 inches LxWxD Remote Display: 0.4 lb., 5.51 x 3.54 x 1.89 inches LxWxD Warranty 1 year on the device. See GasLab Terms and Conditions.

The RAD-0002-ZR Oxygen Depletion Alarm protects staff against oxygen deficiency near stored gases and in walk-in refrigerators or freezers with temperatures as low as -58°F (-50°C).

Use it to monitor oxygen levels near storage tanks or cylinders of nitrogen, argon, ammonia, chlorine, propane, nitrous oxide, helium, argon or any inert gas.

The Oxygen Depletion Alarm uses an accurate, long-life sensor that requires no calibration and is maintenance free for 10+ years. The 25% oxygen sensor can also be used as an oxygen enrichment alarm to detect when too much or too little oxygen is present.

Features

  • Real-time oxygen level readout on sensor and remote display
  • Audible and flashing alarm on sensor and remote display
  • Easy to install, no maintenance required
  • 3 user-configurable alarms meet all OSHA codes
  • Up to 3 remote displays can be daisy-chained and mounted up to 300 feet away
  • 4-20mA analog and relay outputs to control fans or off-site alarms
  • 10+ year sensor expected lifespan

The oxygen depletion alarm is easy to install and use. Watch the installation video. Simply wall-mount the sensor unit and remote display (all cables and hardware included), plug into a standard wall outlet, and the alarm is ready to protect you and your staff from potential oxygen deficiency 24/7.

Add-On Options

RAD-0022: Add-on Remote Display for RAD-0002-ZR Oxygen Depletion Safety Alarm above. Order up to 2 additional add-on displays to cover 3 entrances. Uses industry standard RJ45 Ethernet cable (not included) to install up to 300 feet away.

CM-1027: Dual Strobe Add On Kit. Flashing strobes plug into both the sensor and remote display to give a more visual alarm. Used in high-noise environments or where required by an inspector.

Certificate of Calibration - Available on request in comments at purchase.


Specifications

  • Measurement Range: 0-25% Oxygen
  • Response Time: T90 < 2 minutes
  • Display Resolution 0.1%
  • Accuracy Better than 2% FS
  • Pressure Dependence: Auto compensation with built in barometer (500-1200 mbar)
  • O2 Depletion Alarm 1: 19% user configurable
  • O2 Depletion Alarm 2: 17% user configurable
  • O2 Depletion Alarm 3: 12% default
  • O2 Enrichment Alarm 1: 23% user configurable
  • O2 Enrichment Alarm 2: 24% user configurable
  • O2 Enrichment Alarm 3: 25% default
  • Sound Alarm: 80b @ 10cm
  • Warm-up Time: < 60 sec. @ 72°F (22>°C)
  • Operating Temperature: -58°F to 122°F (-50°C to 50°C)
  • Humidity Range: 0~95% RH non-condensing
  • Storage temperature: -4°F to 140°F (-20°C to 60°C)
  • Sensor Life Expectancy: 10+ years

Electrical

  • Power Supply: 110-240 VAC UL & CE Wall Adapter
  • 12~32 VDC @ 2A hard-wired power option
  • 6 VDC battery backup connections
  • Relays: Peak Current < 2A @ 30 VDC or 250 VAC, SPDT
  • 4-20mA output: 0~25% oxygen

Weight & Dimensions

  • Sensor Unit: 1 lb., 6.69 x 4.96 x 2.73 inches LxWxD
  • Remote Display: 0.4 lb., 5.51 x 3.54 x 1.89 inches LxWxD

Warranty

  • 1 year on the device. See GasLab Terms and Conditions.
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Instruments
Product Number RAD-0002-ZR
Product Name Oxygen Depletion Alarm for Low Temperatures
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
GPR-3500 Portable Purity (>21%) Oxygen Analyzer -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…100% to 90…100% O2)
Features Data Logger
Instrument Type Analyzer
View Details
Pioneer Gen II Stand Alone Gas Detectors - PN2-II Series - Acme Engineering Products
Specs
Application Continuous Emissions Monitoring
Gas Types Toxic; Combustible; NH3; CO; Cl2; Hydrocarbons; H2; H2S; Methane (CH4) / Natural Gas; NO2; O2
Electrical Outputs Voltage
View Details
Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details