GasLab Cubic 2% Propane Sensor CU-SBH-2

Description
The CU-SBH-2 NDIR Propane Gas Sensor by Cubic detects 0-2% levels of C3H8 propane gas in ambient environments. Features Measures 0 to 2% Propane by volume Full range linearized and digital signal output Shock-resistant, long-life NDIR sensor Reference channel for self-compensation Build-in temperature and humility compensation to ensure accuracy High humidity alert mechanism, reliable fail-safe operation Auto zero-calibration mechanism available Fast response, no moving parts, high stability, anti-corrosion Meet the explosion-proof level Ex ia IIC T4 Ga, certification No. GYB19.1789 Life expectancy > 10 Years Applications Mine, metallurgy, oil & gas Gas leak alarms LPG leak monitoring Liquefied gas station Fuel gas transport Models CU-SBH-2 CH Sensor 0-2%Vol Propane gas sensor. Specifications Measuring Gas: Propane Sensing Method: NDIR Measurement Range: 0-2% Vol Measurement Resolution: 0.01% Accuracy: < 0.1% Vol Rate of Measurement: 1 sec Warm-up time: < 10 sec Response Time T90: < 25 sec Zero Repeatability: ± 1% at FS Zero Drift: 2% FS/month Working Temperature: -40° ~ 70°C (-40°F-158°F) Working Humidity: 095% RH (Non-condensing Storage Temperature: -40° ~ 85°C (-40°F-185°F) Working Voltage: 3.3-6VDC Working Current: 55-60mA Peak Current: 360-400mA @ 5VDC Working Pressure: 30~130kPa UART Settings: 9,600, 8,N,1 UART Output: 2.5-3.3V UART-TTL Analog Output: 0.4V-2VDC Dimensions: 20x19mm (0.79x0.75in) Body Material: Stainless Steel Weight: 18g Output footprint: 5 pins Sensor Life Span: > 10 years Ex-proof Level: Ex ia IIC T4 Ga GYB19.1789 Warranty 90 Days. See GasLab Terms and Conditions.
Description
The CU-SBH-2 NDIR Propane Gas Sensor by Cubic detects 0-2% levels of C3H8 propane gas in ambient environments. Features Measures 0 to 2% Propane by volume Full range linearized and digital signal output Shock-resistant, long-life NDIR sensor Reference channel for self-compensation Build-in temperature and humility compensation to ensure accuracy High humidity alert mechanism, reliable fail-safe operation Auto zero-calibration mechanism available Fast response, no moving parts, high stability, anti-corrosion Meet the explosion-proof level Ex ia IIC T4 Ga, certification No. GYB19.1789 Life expectancy > 10 Years Applications Mine, metallurgy, oil & gas Gas leak alarms LPG leak monitoring Liquefied gas station Fuel gas transport Models CU-SBH-2 CH Sensor 0-2%Vol Propane gas sensor. Specifications Measuring Gas: Propane Sensing Method: NDIR Measurement Range: 0-2% Vol Measurement Resolution: 0.01% Accuracy: < 0.1% Vol Rate of Measurement: 1 sec Warm-up time: < 10 sec Response Time T90: < 25 sec Zero Repeatability: ± 1% at FS Zero Drift: 2% FS/month Working Temperature: -40° ~ 70°C (-40°F-158°F) Working Humidity: 095% RH (Non-condensing Storage Temperature: -40° ~ 85°C (-40°F-185°F) Working Voltage: 3.3-6VDC Working Current: 55-60mA Peak Current: 360-400mA @ 5VDC Working Pressure: 30~130kPa UART Settings: 9,600, 8,N,1 UART Output: 2.5-3.3V UART-TTL Analog Output: 0.4V-2VDC Dimensions: 20x19mm (0.79x0.75in) Body Material: Stainless Steel Weight: 18g Output footprint: 5 pins Sensor Life Span: > 10 years Ex-proof Level: Ex ia IIC T4 Ga GYB19.1789 Warranty 90 Days. See GasLab Terms and Conditions.

Suppliers

Company
Product
Description
Supplier Links
Cubic 2% Propane Sensor - CU-SBH-2 - GasLab
Ormond Beach, FL, United States
Cubic 2% Propane Sensor
CU-SBH-2
Cubic 2% Propane Sensor CU-SBH-2
The CU-SBH-2 NDIR Propane Gas Sensor by Cubic detects 0-2% levels of C3H8 propane gas in ambient environments. Features Measures 0 to 2% Propane by volume Full range linearized and digital signal output Shock-resistant, long-life NDIR sensor Reference channel for self-compensation Build-in temperature and humility compensation to ensure accuracy High humidity alert mechanism, reliable fail-safe operation Auto zero-calibration mechanism available Fast response, no moving parts, high stability, anti-corrosion Meet the explosion-proof level Ex ia IIC T4 Ga, certification No. GYB19.1789 Life expectancy > 10 Years Applications Mine, metallurgy, oil & gas Gas leak alarms LPG leak monitoring Liquefied gas station Fuel gas transport Models CU-SBH-2 CH Sensor 0-2%Vol Propane gas sensor. Specifications Measuring Gas: Propane Sensing Method: NDIR Measurement Range: 0-2% Vol Measurement Resolution: 0.01% Accuracy: < 0.1% Vol Rate of Measurement: 1 sec Warm-up time: < 10 sec Response Time T90: < 25 sec Zero Repeatability: ± 1% at FS Zero Drift: 2% FS/month Working Temperature: -40° ~ 70°C (-40°F-158°F) Working Humidity: 095% RH (Non-condensing Storage Temperature: -40° ~ 85°C (-40°F-185°F) Working Voltage: 3.3-6VDC Working Current: 55-60mA Peak Current: 360-400mA @ 5VDC Working Pressure: 30~130kPa UART Settings: 9,600, 8,N,1 UART Output: 2.5-3.3V UART-TTL Analog Output: 0.4V-2VDC Dimensions: 20x19mm (0.79x0.75in) Body Material: Stainless Steel Weight: 18g Output footprint: 5 pins Sensor Life Span: > 10 years Ex-proof Level: Ex ia IIC T4 Ga GYB19.1789 Warranty 90 Days. See GasLab Terms and Conditions.

The CU-SBH-2 NDIR Propane Gas Sensor by Cubic detects 0-2% levels of C3H8 propane gas in ambient environments.

Features

  • Measures 0 to 2% Propane by volume
  • Full range linearized and digital signal output
  • Shock-resistant, long-life NDIR sensor
  • Reference channel for self-compensation
  • Build-in temperature and humility compensation to ensure accuracy
  • High humidity alert mechanism, reliable fail-safe operation
  • Auto zero-calibration mechanism available
  • Fast response, no moving parts, high stability, anti-corrosion
  • Meet the explosion-proof level Ex ia IIC T4 Ga, certification No. GYB19.1789
  • Life expectancy > 10 Years

Applications

  • Mine, metallurgy, oil & gas
  • Gas leak alarms
  • LPG leak monitoring
  • Liquefied gas station
  • Fuel gas transport

Models

CU-SBH-2 CH Sensor 0-2%Vol Propane gas sensor.


Specifications

  • Measuring Gas: Propane
  • Sensing Method: NDIR
  • Measurement Range: 0-2% Vol
  • Measurement Resolution: 0.01%
  • Accuracy: < 0.1% Vol
  • Rate of Measurement: 1 sec
  • Warm-up time: < 10 sec
  • Response Time T90: < 25 sec
  • Zero Repeatability: ± 1% at FS
  • Zero Drift: 2% FS/month
  • Working Temperature: -40° ~ 70°C (-40°F-158°F)
  • Working Humidity: 095% RH (Non-condensing
  • Storage Temperature: -40° ~ 85°C (-40°F-185°F)
  • Working Voltage: 3.3-6VDC
  • Working Current: 55-60mA
  • Peak Current: 360-400mA @ 5VDC
  • Working Pressure: 30~130kPa
  • UART Settings: 9,600, 8,N,1
  • UART Output: 2.5-3.3V UART-TTL
  • Analog Output: 0.4V-2VDC
  • Dimensions: 20x19mm (0.79x0.75in)
  • Body Material: Stainless Steel
  • Weight: 18g
  • Output footprint: 5 pins
  • Sensor Life Span: > 10 years
  • Ex-proof Level: Ex ia IIC T4 Ga GYB19.1789

Warranty

  • 90 Days. See GasLab Terms and Conditions.
Supplier's Site

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number CU-SBH-2
Product Name Cubic 2% Propane Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

FTIR System Solution Continuous Emission Monitor - ACF-NT - ABB Measurement & Analytics
Specs
Sensor Technology FTIR
Measurement Type %Volume; Trace; Density
Gas Types NH3; (0-20/27 ppm); CO2; (0-30 Vol%); CO; (0-60 ppm); HCl; (0-10 ppm); Methane (CH4) / Natural Gas; (0-150 ppm); NO; (0-150 ppm); NO2; (0-20 ppm); NxOx; (0-25 ppm); SO2; (0-25 ppm); Water Vapor; (0-40 Vol%)
View Details
FGD4 – Loop Powered Safe Area Gas Detectors -  - Dynament
Specs
Sensor Technology Infrared; Electrochemical or NDIR Infrared
Gas Types CO2
Electrical Outputs Current
View Details
LuminOx Sealed -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types O2; (0—25% O2)
Electrical Outputs Voltage
Operating Temperature 86 to 140 F (30 to 60 C)
View Details