GasLab SprintIR®-6S 20% CO2 Sensor CM-20400

Description
The GSS SprintIR®-6S 20% CO2 Sensor is a high-speed carbon dioxide sensor that can take up to 20 readings per second. The response rate is enhanced by using a measuring cell 1/6 the volume of the standard SprintIR, which allows for lower flow rates/differential pressure to attain the same response. This makes it useful for low volume or pressure-sensitive measurements. The SprintIR®-6S is built on Gas Sensing Solution's patented IR LED technology which offers low power consumption, ruggedness, and stability. Features NDIR LED sensor measures up to 20% CO2 Solid-state, no moving parts Fast response rate - 20 readings/second High-speed sensing - 50 Hz Sensor life expectancy: > 15 years Vibration and shock-resistant Digital UART outputs RS485 Modbus RTU with RS485 cable. Easy integration; compact & low Power Models CM-20401 Development Kit – Easy to use, simply plug the board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide for data logging. CM-20400 MX Board – Same functionality as the development kit without USB cable or free software. Specifications CO2 Sensing Method: Non-dispersive infrared (NDIR) absorption Sample Method: Flow-through sampling Measurement Range: 0-5% Accuracy @ 100% Range: ±300 ppm +/-5% of reading @ STP Resolution: 10ppm Non Linearity: < 1% of FS Pressure Dependence: 0.13% of reading per mbar @STP Warm-up Time: < 30 seconds Response Time: flow rate dependent Operating Conditions: 0°C to 50°C, 0 to 95% RH, non-condensing Sensor life expectancy: > 15 years Electrical / Mechanical Power Input: 3.25 to 5.5V. (3.3V recommended) Peak Current: 33mA @ 2 readings/sec. Average Current: <12mA Power Consumption: 3.5mW @ 2 readings/sec. Interface: UART (Serial) Dimensions: 25mm x 40mm x 31mm on PCB (LxWxH) Weight: 16g sensor, 5.8g board Warranty 90 days - See GasLab Terms and Conditions
Datasheet
Description
The GSS SprintIR®-6S 20% CO2 Sensor is a high-speed carbon dioxide sensor that can take up to 20 readings per second. The response rate is enhanced by using a measuring cell 1/6 the volume of the standard SprintIR, which allows for lower flow rates/differential pressure to attain the same response. This makes it useful for low volume or pressure-sensitive measurements. The SprintIR®-6S is built on Gas Sensing Solution's patented IR LED technology which offers low power consumption, ruggedness, and stability. Features NDIR LED sensor measures up to 20% CO2 Solid-state, no moving parts Fast response rate - 20 readings/second High-speed sensing - 50 Hz Sensor life expectancy: > 15 years Vibration and shock-resistant Digital UART outputs RS485 Modbus RTU with RS485 cable. Easy integration; compact & low Power Models CM-20401 Development Kit – Easy to use, simply plug the board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide for data logging. CM-20400 MX Board – Same functionality as the development kit without USB cable or free software. Specifications CO2 Sensing Method: Non-dispersive infrared (NDIR) absorption Sample Method: Flow-through sampling Measurement Range: 0-5% Accuracy @ 100% Range: ±300 ppm +/-5% of reading @ STP Resolution: 10ppm Non Linearity: < 1% of FS Pressure Dependence: 0.13% of reading per mbar @STP Warm-up Time: < 30 seconds Response Time: flow rate dependent Operating Conditions: 0°C to 50°C, 0 to 95% RH, non-condensing Sensor life expectancy: > 15 years Electrical / Mechanical Power Input: 3.25 to 5.5V. (3.3V recommended) Peak Current: 33mA @ 2 readings/sec. Average Current: <12mA Power Consumption: 3.5mW @ 2 readings/sec. Interface: UART (Serial) Dimensions: 25mm x 40mm x 31mm on PCB (LxWxH) Weight: 16g sensor, 5.8g board Warranty 90 days - See GasLab Terms and Conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SprintIR®-6S 20% CO2 Sensor - CM-20400 - GasLab
Ormond Beach, FL, United States
SprintIR®-6S 20% CO2 Sensor
CM-20400
SprintIR®-6S 20% CO2 Sensor CM-20400
The GSS SprintIR®-6S 20% CO2 Sensor is a high-speed carbon dioxide sensor that can take up to 20 readings per second. The response rate is enhanced by using a measuring cell 1/6 the volume of the standard SprintIR, which allows for lower flow rates/differential pressure to attain the same response. This makes it useful for low volume or pressure-sensitive measurements. The SprintIR®-6S is built on Gas Sensing Solution's patented IR LED technology which offers low power consumption, ruggedness, and stability. Features NDIR LED sensor measures up to 20% CO2 Solid-state, no moving parts Fast response rate - 20 readings/second High-speed sensing - 50 Hz Sensor life expectancy: > 15 years Vibration and shock-resistant Digital UART outputs RS485 Modbus RTU with RS485 cable. Easy integration; compact & low Power Models CM-20401 Development Kit – Easy to use, simply plug the board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide for data logging. CM-20400 MX Board – Same functionality as the development kit without USB cable or free software. Specifications CO2 Sensing Method: Non-dispersive infrared (NDIR) absorption Sample Method: Flow-through sampling Measurement Range: 0-5% Accuracy @ 100% Range: ±300 ppm +/-5% of reading @ STP Resolution: 10ppm Non Linearity: < 1% of FS Pressure Dependence: 0.13% of reading per mbar @STP Warm-up Time: < 30 seconds Response Time: flow rate dependent Operating Conditions: 0°C to 50°C, 0 to 95% RH, non-condensing Sensor life expectancy: > 15 years Electrical / Mechanical Power Input: 3.25 to 5.5V. (3.3V recommended) Peak Current: 33mA @ 2 readings/sec. Average Current: <12mA Power Consumption: 3.5mW @ 2 readings/sec. Interface: UART (Serial) Dimensions: 25mm x 40mm x 31mm on PCB (LxWxH) Weight: 16g sensor, 5.8g board Warranty 90 days - See GasLab Terms and Conditions

The GSS SprintIR®-6S 20% CO2 Sensor is a high-speed carbon dioxide sensor that can take up to 20 readings per second. The response rate is enhanced by using a measuring cell 1/6 the volume of the standard SprintIR, which allows for lower flow rates/differential pressure to attain the same response. This makes it useful for low volume or pressure-sensitive measurements.

The SprintIR®-6S is built on Gas Sensing Solution's patented IR LED technology which offers low power consumption, ruggedness, and stability.

Features

  • NDIR LED sensor measures up to 20% CO2
  • Solid-state, no moving parts
  • Fast response rate - 20 readings/second
  • High-speed sensing - 50 Hz
  • Sensor life expectancy: > 15 years
  • Vibration and shock-resistant
  • Digital UART outputs
  • RS485 Modbus RTU with RS485 cable.
  • Easy integration; compact & low Power

Models

CM-20401 Development Kit – Easy to use, simply plug the board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide for data logging.

CM-20400 MX Board – Same functionality as the development kit without USB cable or free software.


Specifications

  • CO2 Sensing Method: Non-dispersive infrared (NDIR) absorption
  • Sample Method: Flow-through sampling
  • Measurement Range: 0-5%
  • Accuracy @ 100% Range: ±300 ppm +/-5% of reading @ STP
  • Resolution: 10ppm
  • Non Linearity: < 1% of FS
  • Pressure Dependence: 0.13% of reading per mbar @STP
  • Warm-up Time: < 30 seconds
  • Response Time: flow rate dependent
  • Operating Conditions: 0°C to 50°C, 0 to 95% RH, non-condensing
  • Sensor life expectancy: > 15 years

Electrical / Mechanical

  • Power Input: 3.25 to 5.5V. (3.3V recommended)
  • Peak Current: 33mA @ 2 readings/sec.
  • Average Current: <12mA
  • Power Consumption: 3.5mW @ 2 readings/sec.
  • Interface: UART (Serial)
  • Dimensions: 25mm x 40mm x 31mm on PCB (LxWxH)
  • Weight: 16g sensor, 5.8g board

Warranty

  • 90 days - See GasLab Terms and Conditions
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number CM-20400
Product Name SprintIR®-6S 20% CO2 Sensor
Sensor Technology Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Mini Oxygen Sensor Dual Hose Connection - SO-E61-XXX-DXXXC - Sensore Electronic GmbH
Specs
Sensor Technology zirconium dioxide (ZrO₂) technology
Gas Types O2; (100 ppm – 96 % O₂)
Electrical Outputs Current
View Details
Thin Film-Based Single Element Thermopile Detector - 2M - Dexter Research Center, Inc.
Specs
Sensor Technology Semiconductor
Electrical Outputs Voltage
Features Temperature
View Details
Smart Gas Sensor - Nitric Oxide (NO) - Model SA2-NO - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; NO; (0-5.00 ppm to 0-500 ppm)
View Details
Carbon Monoxide (CO) Fixed Gas Detector w/ Remote Sensor (0-50ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO; (0-50ppm)
Number of Gases Monitored Single
View Details