Garr Tool Company Spotting Drill 1013886

Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from and 100.0 mm long.
Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from and 100.0 mm long.

Suppliers

Company
Product
Description
Supplier Links
Spotting Drill - 1013886 - Reid Supply
Norton Shores, MI, United States
Spotting Drill
1013886
Spotting Drill 1013886
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from and 100.0 mm long.

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.


. Made from and 100.0 mm long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number 1013886
Product Name Spotting Drill
Product Drill
Drill Type Spot Drill
Diameter 0.551 inch (14.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 221585 - RS Components, Ltd.
Specs
Units Metric
Designation 22.5mm
Diameter 0.394 to 0.886 inch (10.0 to 22.5 mm)
View Details