RS Components, Ltd.
PCB Drill Bits
2156993
Description
0.30mm PCB Carbide Drill
Request a Quote
Email Supplier
Description
0.30mm PCB Carbide Drill
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
2156993 |
|
Product Name
|
PCB Drill Bits |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Product
Drill
Diameter
0.079 inch (2.0 mm)
Shank
0.125 inch (3.2 mm)
View Details
Diameter
0.146 inch (3.7 mm)
OAL
2.76 inch (70 mm)
Material
High Speed Steel; Hss
View Details
Diameter
1.181 inch (30.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Diameter
0.256 inch (6.5 mm)
Material
Bi-Metal
# of Pieces
1
View Details