Universal Cutting Tools, Inc. High Speed Drill 220B-3/16 220B-3/16

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220B-3/16 - 220B-3/16 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220B-3/16
220B-3/16
High Speed Drill 220B-3/16 220B-3/16
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220B-3/16
Product Name High Speed Drill 220B-3/16
Product Drill
Units Fractional
Drill Type Jobber
Designation 3/16"
Diameter 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
#41 Carbide Jobber Drill with Composite Tip - 220-0960 #41 comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711348-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details