Clippard Venturi Vacuum Generator R-732

Description
The R-732 is a combination venturi vacuum generator and an independent double pilot actuated, fully ported 3-way valve. Applying pressure at port 5 creates a vacuum at port 7. The 3-way valve can be used to turn the vacuum generator on or off or it can be used to switch the vacuum on or off. 20 psig is required to pilot the 3-way valve. Features: Indicator shows valve in shaded position Micro gap construction - snap action and no blow by
Request a Quote
Description
The R-732 is a combination venturi vacuum generator and an independent double pilot actuated, fully ported 3-way valve. Applying pressure at port 5 creates a vacuum at port 7. The 3-way valve can be used to turn the vacuum generator on or off or it can be used to switch the vacuum on or off. 20 psig is required to pilot the 3-way valve. Features: Indicator shows valve in shaded position Micro gap construction - snap action and no blow by
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R-732 is a combination venturi vacuum generator and a double pilot actuated, fully ported 3-way valve that produces vacuum at port 7 when pressure is applied at port 5, requiring a minimum pilot pressure of 20 psig. It operates within a working pressure range of 0 to 150 psig and a temperature range of 32 to 180°F. The device provides a vacuum of 25 in. Hg at 60 psig, with a vacuum flow rate of 0.6 scfm and an air consumption of 17 scfm at 60 psig. A flow rate of 9 scfm is achieved at 100 psig. The unit features a snap-action micro-gap construction with no blow-by and an indicator showing the valve position.

Datasheet Summary
Powered by GS/AI

The R-732 is a combination venturi vacuum generator and a double pilot actuated, fully ported 3-way valve that produces vacuum at port 7 when pressure is applied at port 5, requiring a minimum pilot pressure of 20 psig. It operates within a working pressure range of 0 to 150 psig and a temperature range of 32 to 180°F. The device provides a vacuum of 25 in. Hg at 60 psig, with a vacuum flow rate of 0.6 scfm and an air consumption of 17 scfm at 60 psig. A flow rate of 9 scfm is achieved at 100 psig. The unit features a snap-action micro-gap construction with no blow-by and an indicator showing the valve position.

Suppliers

Company
Product
Description
Supplier Links
Venturi Vacuum Generator - R-732 - Clippard
Cincinnati, OH, United States
Venturi Vacuum Generator
R-732
Venturi Vacuum Generator R-732
The R-732 is a combination venturi vacuum generator and an independent double pilot actuated, fully ported 3-way valve. Applying pressure at port 5 creates a vacuum at port 7. The 3-way valve can be used to turn the vacuum generator on or off or it can be used to switch the vacuum on or off. 20 psig is required to pilot the 3-way valve. Features: Indicator shows valve in shaded position Micro gap construction - snap action and no blow by

The R-732 is a combination venturi vacuum generator and an independent double pilot actuated, fully ported 3-way valve. Applying pressure at port 5 creates a vacuum at port 7. The 3-way valve can be used to turn the vacuum generator on or off or it can be used to switch the vacuum on or off. 20 psig is required to pilot the 3-way valve.

Features:

  • Indicator shows valve in shaded position
  • Micro gap construction - snap action and no blow by
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Vacuum Pumps and Vacuum Generators
Product Number R-732
Product Name Venturi Vacuum Generator
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
Features Valve Control
Pumping Speed 0.6000 CFM (1.02 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Venturi Vacuum Generator - R-731 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Venturi Vacuum Generator - R-731 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Venturi Vacuum Generator - R-782 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Venturi Vacuum Generator - R-782 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details