Agilent Technologies - Vacuum Products TriScroll 300 Inverter Pump

Description
The Agilent TriScroll 300 Inverter pump is a dry scroll pump that operates at a speed of 15 m3/h (250 L/min). The pump combines the benefits of frequency inverter technology and the performance of Agilent TriScroll vacuum pumps. The TriScroll 300 Inverter pump employs frequency inverter technology that delivers optimal and consistent performance at any voltage and frequency conditions worldwide. The frequent maintenance requirements of oil-sealed rotary vane pumps are eradicated with the TriScroll 300 Inverter dry scroll pumps, simplifying regulatory and environmental compliance, and eliminating oil disposal costs. Pumping speed of 15 m3/h (250 L/min) Pump speed remains constant regardless of line frequency Optimal pumping speed can be selected by adjusting the pump's rotational speed via RS-232 or 0-10 V control signal Pump parameters can be monitored using a serial interface A standard D-shell connector provides contact closure for remote start and stop Optimal rotational speed selection reduces noise and vibration levels in the work area with little loss in base pressure performance Uses the Agilent A-PLUS software
Request a Quote Datasheet
Description
The Agilent TriScroll 300 Inverter pump is a dry scroll pump that operates at a speed of 15 m3/h (250 L/min). The pump combines the benefits of frequency inverter technology and the performance of Agilent TriScroll vacuum pumps. The TriScroll 300 Inverter pump employs frequency inverter technology that delivers optimal and consistent performance at any voltage and frequency conditions worldwide. The frequent maintenance requirements of oil-sealed rotary vane pumps are eradicated with the TriScroll 300 Inverter dry scroll pumps, simplifying regulatory and environmental compliance, and eliminating oil disposal costs. Pumping speed of 15 m3/h (250 L/min) Pump speed remains constant regardless of line frequency Optimal pumping speed can be selected by adjusting the pump's rotational speed via RS-232 or 0-10 V control signal Pump parameters can be monitored using a serial interface A standard D-shell connector provides contact closure for remote start and stop Optimal rotational speed selection reduces noise and vibration levels in the work area with little loss in base pressure performance Uses the Agilent A-PLUS software
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TriScroll 300 Inverter Pump -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
TriScroll 300 Inverter Pump
TriScroll 300 Inverter Pump
The Agilent TriScroll 300 Inverter pump is a dry scroll pump that operates at a speed of 15 m3/h (250 L/min). The pump combines the benefits of frequency inverter technology and the performance of Agilent TriScroll vacuum pumps. The TriScroll 300 Inverter pump employs frequency inverter technology that delivers optimal and consistent performance at any voltage and frequency conditions worldwide. The frequent maintenance requirements of oil-sealed rotary vane pumps are eradicated with the TriScroll 300 Inverter dry scroll pumps, simplifying regulatory and environmental compliance, and eliminating oil disposal costs. Pumping speed of 15 m3/h (250 L/min) Pump speed remains constant regardless of line frequency Optimal pumping speed can be selected by adjusting the pump's rotational speed via RS-232 or 0-10 V control signal Pump parameters can be monitored using a serial interface A standard D-shell connector provides contact closure for remote start and stop Optimal rotational speed selection reduces noise and vibration levels in the work area with little loss in base pressure performance Uses the Agilent A-PLUS software

The Agilent TriScroll 300 Inverter pump is a dry scroll pump that operates at a speed of 15 m3/h (250 L/min). The pump combines the benefits of frequency inverter technology and the performance of Agilent TriScroll vacuum pumps.
The TriScroll 300 Inverter pump employs frequency inverter technology that delivers optimal and consistent performance at any voltage and frequency conditions worldwide. The frequent maintenance requirements of oil-sealed rotary vane pumps are eradicated with the TriScroll 300 Inverter dry scroll pumps, simplifying regulatory and environmental compliance, and eliminating oil disposal costs.

  • Pumping speed of 15 m3/h (250 L/min)
  • Pump speed remains constant regardless of line frequency
  • Optimal pumping speed can be selected by adjusting the pump's rotational speed via RS-232 or 0-10 V control signal
  • Pump parameters can be monitored using a serial interface
  • A standard D-shell connector provides contact closure for remote start and stop
  • Optimal rotational speed selection reduces noise and vibration levels in the work area with little loss in base pressure performance
  • Uses the Agilent A-PLUS software
Supplier's Site Datasheet

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category Vacuum Pumps and Vacuum Generators
Product Name TriScroll 300 Inverter Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 8.82 CFM (15 m³/hr)
Ultimate Vacuum 0.0100 torr (29.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

IDP-10 Dry Scroll Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 6 CFM (10.2 m³/hr)
View Details
TriScroll 300 Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 7.41 to 8.82 CFM (12.6 to 15 m³/hr)
View Details
TwisTorr 74 FS  Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 88.99 to 127 CFM (151 to 216 m³/hr)
View Details
TwisTorr 305 FS Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 466 to 540 CFM (793 to 919 m³/hr)
View Details