Busch Vacuum Solutions Dry Screw Vacuum Pump COBRA DS 0600 E

Description
Advanced Screw Design Efficient: low operating costs, minimal maintenance, high uptime Flexible: application-oriented Short Process Times: due to high pumping speeds Compact Design COBRA DS 0600 E is a dry screw vacuum pump in the proven COBRA DS series. Their high pumping speeds, even under conditions in which a high hydrogen throughput is required, make COBRA DS screw vacuum pumps ideal for all demanding processes in the production of photovoltaic cells, flat panels and semiconductors. State-of-art COBRA DS screw vacuum technology allows powder- and particle-laden media to be evacuated. COBRA DS dry screw vacuum pumps feature dry compression, a specially developed screw profile, and unimpeded gas discharge. The result is a high degree of vapor and particle tolerance. The screws are manufactured from a single-piece casting avoiding any gaps, making the ingress of process fluids or particles impossible, and thereby preventing corrosion. Equipped with a high-efficiency motor, the COBRA DS 0600 E offers excellent energy efficiency. With low maintenance requirements, low operating costs, a very high uptime and a long life cycle, the total cost-of-ownership is very low, setting the standard in this performance class. Retrofitting this screw vacuum pump to existing systems can be performed quickly and easily due to a fit-in-place design. Applications High-density plasma CVD (HDP-CVD) Rapid thermal processing (RTP) Sub-atmospheric CVD (SACVD) Metal-organic CVD (MOCVD) Plasma-enhanced CVD (PECVD) Low-pressure CVD (LPCVD) Atomic layer deposition (ALD) High-capacity load lock
Request a Quote Datasheet
Description
Advanced Screw Design Efficient: low operating costs, minimal maintenance, high uptime Flexible: application-oriented Short Process Times: due to high pumping speeds Compact Design COBRA DS 0600 E is a dry screw vacuum pump in the proven COBRA DS series. Their high pumping speeds, even under conditions in which a high hydrogen throughput is required, make COBRA DS screw vacuum pumps ideal for all demanding processes in the production of photovoltaic cells, flat panels and semiconductors. State-of-art COBRA DS screw vacuum technology allows powder- and particle-laden media to be evacuated. COBRA DS dry screw vacuum pumps feature dry compression, a specially developed screw profile, and unimpeded gas discharge. The result is a high degree of vapor and particle tolerance. The screws are manufactured from a single-piece casting avoiding any gaps, making the ingress of process fluids or particles impossible, and thereby preventing corrosion. Equipped with a high-efficiency motor, the COBRA DS 0600 E offers excellent energy efficiency. With low maintenance requirements, low operating costs, a very high uptime and a long life cycle, the total cost-of-ownership is very low, setting the standard in this performance class. Retrofitting this screw vacuum pump to existing systems can be performed quickly and easily due to a fit-in-place design. Applications High-density plasma CVD (HDP-CVD) Rapid thermal processing (RTP) Sub-atmospheric CVD (SACVD) Metal-organic CVD (MOCVD) Plasma-enhanced CVD (PECVD) Low-pressure CVD (LPCVD) Atomic layer deposition (ALD) High-capacity load lock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Screw Vacuum Pump - COBRA DS 0600 E - Busch Vacuum Solutions
Virginia Beach, VA, United States
Dry Screw Vacuum Pump
COBRA DS 0600 E
Dry Screw Vacuum Pump COBRA DS 0600 E
Advanced Screw Design Efficient: low operating costs, minimal maintenance, high uptime Flexible: application-oriented Short Process Times: due to high pumping speeds Compact Design COBRA DS 0600 E is a dry screw vacuum pump in the proven COBRA DS series. Their high pumping speeds, even under conditions in which a high hydrogen throughput is required, make COBRA DS screw vacuum pumps ideal for all demanding processes in the production of photovoltaic cells, flat panels and semiconductors. State-of-art COBRA DS screw vacuum technology allows powder- and particle-laden media to be evacuated. COBRA DS dry screw vacuum pumps feature dry compression, a specially developed screw profile, and unimpeded gas discharge. The result is a high degree of vapor and particle tolerance. The screws are manufactured from a single-piece casting avoiding any gaps, making the ingress of process fluids or particles impossible, and thereby preventing corrosion. Equipped with a high-efficiency motor, the COBRA DS 0600 E offers excellent energy efficiency. With low maintenance requirements, low operating costs, a very high uptime and a long life cycle, the total cost-of-ownership is very low, setting the standard in this performance class. Retrofitting this screw vacuum pump to existing systems can be performed quickly and easily due to a fit-in-place design. Applications High-density plasma CVD (HDP-CVD) Rapid thermal processing (RTP) Sub-atmospheric CVD (SACVD) Metal-organic CVD (MOCVD) Plasma-enhanced CVD (PECVD) Low-pressure CVD (LPCVD) Atomic layer deposition (ALD) High-capacity load lock
  • Advanced Screw Design
  • Efficient:
    low operating costs, minimal maintenance, high uptime
  • Flexible:
    application-oriented
  • Short Process Times:
    due to high pumping speeds
  • Compact Design

COBRA DS 0600 E is a dry screw vacuum pump in the proven COBRA DS series. Their high pumping speeds, even under conditions in which a high hydrogen throughput is required, make COBRA DS screw vacuum pumps ideal for all demanding processes in the production of photovoltaic cells, flat panels and semiconductors. State-of-art COBRA DS screw vacuum technology allows powder- and particle-laden media to be evacuated.

COBRA DS dry screw vacuum pumps feature dry compression, a specially developed screw profile, and unimpeded gas discharge. The result is a high degree of vapor and particle tolerance. The screws are manufactured from a single-piece casting avoiding any gaps, making the ingress of process fluids or particles impossible, and thereby preventing corrosion.

Equipped with a high-efficiency motor, the COBRA DS 0600 E offers excellent energy efficiency. With low maintenance requirements, low operating costs, a very high uptime and a long life cycle, the total cost-of-ownership is very low, setting the standard in this performance class.

Retrofitting this screw vacuum pump to existing systems can be performed quickly and easily due to a fit-in-place design.

Applications

  • High-density plasma CVD (HDP-CVD)
  • Rapid thermal processing (RTP)
  • Sub-atmospheric CVD (SACVD)
  • Metal-organic CVD (MOCVD)
  • Plasma-enhanced CVD (PECVD)
  • Low-pressure CVD (LPCVD)
  • Atomic layer deposition (ALD)
  • High-capacity load lock
Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number COBRA DS 0600 E
Product Name Dry Screw Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Semiconductor; Evacuation of Powder and Particle-laden Media
Pumping Speed 353 CFM (600 m³/hr)
Ultimate Vacuum 7.50E-5 torr (29.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Oil-Lubricated Rotary Vane Vacuum Pump - R 5 KB 0010 / 0016 E - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Manufacturing; Packaging; Wood Working
View Details
Industrial, Dry Claw Vacuum Pump - Mink MV 0040, 0060, 0080 D - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Water-cooled Dry Screw Vacuum Pump with Flying Bearing System - COBRA BC 1000 / 2000 F - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Manufacturing; Semiconductor
View Details
Two-Stage Liquid Ring Vacuum Pump - Dolphin LB 0265, 0355, 0425 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details