Rogers Machinery Company, Inc. NC0300.BL06.XXVJ - Dry Screw Vacuum Pump Approximate_weight

Description
Dry screw vacuum pumps are high-performance and robust dry screw vacuum pumps for process technology, demanding applications with maximum flexibility and modularity for process changes. They are used wherever gases and vapors need to be pumped reliably and without contamination. Due to dry screw technology, the compression chamber is completely free from operating fluids. This design feature minimizes process contamination and maximizes uptime by reducing maintenance intervals compared to other technologies. In practice this means no environmental emissions and no cost arise for the purchase, replacement, and disposal of operating fluids. Maintenance tasks such as oil changes or filter replacement are no longer required or are reduced to a minimum. Reliable Pumping Speed Dry screw pumps are designed to achieve a high stable pumping speed - even at normal working pressure range of 75 to less than 1 Torr. Operationally Reliable The variable-pitch screw design and free gas discharge allow for a high degree of fluid and particle compatibility. Optimum corrosion resistance is ensured by even temperature distribution. The outstanding levels of efficiency reduce the thermal demand and increate the life cycle. Benefits Advanced Screw Design Efficient: low energy consumption, minimal maintenance, minimized operating costs Robust: high vapor and particle tolerance, self-draining High Performance: high pumping speed at all inlet pressures Flexible: air cooling and various sealing and coasting configuration available. Accessories and Spare Parts Optimum Performance and Reliability Nitrogen control panel Gas-ballast valve for wet applications Exhaust silencer Standard motors meeting IEC or NEMA criteria, IE3 ATEX motors Vacuum booster adapters Seal gas system for harsh applications Purge gas and liquid flushing system for vacuum pump cleaning and inertization Air-cooled versions Anti-corrosive coatings Double and single mechanical seals for harsh or toxic processes Material and vacuum pump test certificates vacuum pump oils and coolants
Request a Quote Datasheet
Description
Dry screw vacuum pumps are high-performance and robust dry screw vacuum pumps for process technology, demanding applications with maximum flexibility and modularity for process changes. They are used wherever gases and vapors need to be pumped reliably and without contamination. Due to dry screw technology, the compression chamber is completely free from operating fluids. This design feature minimizes process contamination and maximizes uptime by reducing maintenance intervals compared to other technologies. In practice this means no environmental emissions and no cost arise for the purchase, replacement, and disposal of operating fluids. Maintenance tasks such as oil changes or filter replacement are no longer required or are reduced to a minimum. Reliable Pumping Speed Dry screw pumps are designed to achieve a high stable pumping speed - even at normal working pressure range of 75 to less than 1 Torr. Operationally Reliable The variable-pitch screw design and free gas discharge allow for a high degree of fluid and particle compatibility. Optimum corrosion resistance is ensured by even temperature distribution. The outstanding levels of efficiency reduce the thermal demand and increate the life cycle. Benefits Advanced Screw Design Efficient: low energy consumption, minimal maintenance, minimized operating costs Robust: high vapor and particle tolerance, self-draining High Performance: high pumping speed at all inlet pressures Flexible: air cooling and various sealing and coasting configuration available. Accessories and Spare Parts Optimum Performance and Reliability Nitrogen control panel Gas-ballast valve for wet applications Exhaust silencer Standard motors meeting IEC or NEMA criteria, IE3 ATEX motors Vacuum booster adapters Seal gas system for harsh applications Purge gas and liquid flushing system for vacuum pump cleaning and inertization Air-cooled versions Anti-corrosive coatings Double and single mechanical seals for harsh or toxic processes Material and vacuum pump test certificates vacuum pump oils and coolants
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NC0300.BL06.XXVJ - Dry Screw Vacuum Pump - Approximate_weight - Rogers Machinery Company, Inc.
Portland, OR, United States
NC0300.BL06.XXVJ - Dry Screw Vacuum Pump
Approximate_weight
NC0300.BL06.XXVJ - Dry Screw Vacuum Pump Approximate_weight
Dry screw vacuum pumps are high-performance and robust dry screw vacuum pumps for process technology, demanding applications with maximum flexibility and modularity for process changes. They are used wherever gases and vapors need to be pumped reliably and without contamination. Due to dry screw technology, the compression chamber is completely free from operating fluids. This design feature minimizes process contamination and maximizes uptime by reducing maintenance intervals compared to other technologies. In practice this means no environmental emissions and no cost arise for the purchase, replacement, and disposal of operating fluids. Maintenance tasks such as oil changes or filter replacement are no longer required or are reduced to a minimum. Reliable Pumping Speed Dry screw pumps are designed to achieve a high stable pumping speed - even at normal working pressure range of 75 to less than 1 Torr. Operationally Reliable The variable-pitch screw design and free gas discharge allow for a high degree of fluid and particle compatibility. Optimum corrosion resistance is ensured by even temperature distribution. The outstanding levels of efficiency reduce the thermal demand and increate the life cycle. Benefits Advanced Screw Design Efficient: low energy consumption, minimal maintenance, minimized operating costs Robust: high vapor and particle tolerance, self-draining High Performance: high pumping speed at all inlet pressures Flexible: air cooling and various sealing and coasting configuration available. Accessories and Spare Parts Optimum Performance and Reliability Nitrogen control panel Gas-ballast valve for wet applications Exhaust silencer Standard motors meeting IEC or NEMA criteria, IE3 ATEX motors Vacuum booster adapters Seal gas system for harsh applications Purge gas and liquid flushing system for vacuum pump cleaning and inertization Air-cooled versions Anti-corrosive coatings Double and single mechanical seals for harsh or toxic processes Material and vacuum pump test certificates vacuum pump oils and coolants

Dry screw vacuum pumps are high-performance and robust dry screw vacuum pumps for process technology, demanding applications with maximum flexibility and modularity for process changes. They are used wherever gases and vapors need to be pumped reliably and without contamination. Due to dry screw technology, the compression chamber is completely free from operating fluids. This design feature minimizes process contamination and maximizes uptime by reducing maintenance intervals compared to other technologies. In practice this means no environmental emissions and no cost arise for the purchase, replacement, and disposal of operating fluids. Maintenance tasks such as oil changes or filter replacement are no longer required or are reduced to a minimum.

Reliable Pumping Speed Dry screw pumps are designed to achieve a high stable pumping speed - even at normal working pressure range of 75 to less than 1 Torr.
Operationally Reliable The variable-pitch screw design and free gas discharge allow for a high degree of fluid and particle compatibility. Optimum corrosion resistance is ensured by even temperature distribution. The outstanding levels of efficiency reduce the thermal demand and increate the life cycle.
Benefits

  • Advanced Screw Design
  • Efficient: low energy consumption, minimal maintenance, minimized operating costs
  • Robust: high vapor and particle tolerance, self-draining
  • High Performance: high pumping speed at all inlet pressures
  • Flexible: air cooling and various sealing and coasting configuration available.

Accessories and Spare Parts

Optimum Performance and Reliability

  • Nitrogen control panel
  • Gas-ballast valve for wet applications
  • Exhaust silencer
    • Standard motors meeting IEC or NEMA criteria, IE3
    • ATEX motors
    • Vacuum booster adapters
    • Seal gas system for harsh applications
    • Purge gas and liquid flushing system for vacuum pump cleaning and inertization
    • Air-cooled versions
    • Anti-corrosive coatings
    • Double and single mechanical seals for harsh or toxic processes
    • Material and vacuum pump test certificates
    • vacuum pump oils and coolants
Supplier's Site Datasheet

Technical Specifications

  Rogers Machinery Company, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number Approximate_weight
Product Name NC0300.BL06.XXVJ - Dry Screw Vacuum Pump
Mechanical Rotary Screw
Unlock Full Specs
to access all available technical data

Similar Products

MD-Kinney - KVO Series Rotary Vane Vacuum Pump - KVO-500 - Rogers Machinery Company, Inc.
Specs
Pumping Speed 388 CFM (660 m³/hr)
Ultimate Vacuum 0.3750 torr (29.9 in Hg vac)
Mechanical Rotary Vane
View Details
MD-Kinney - KVC Series Dry Claw Vacuum Pump - KVC-100 - Rogers Machinery Company, Inc.
Specs
Pumping Speed 71 CFM (121 m³/hr)
Ultimate Vacuum 113 torr (25.5 in Hg vac)
Mechanical Claw
View Details