Busch Vacuum Solutions Single-Stage Liquid Ring Vacuum Pump Dolphin LA 1908, 2408, 2808 A

Description
Our Dolphin LA range of liquid ring vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features Suction capacity from 35 cfm to over 3000 cfm Ultimate pressure to 100 torr (26 HgV) Available in a wide range of materials Minimal moving/contacting parts allowing ease of service and maintenance Single mechanical seals standard Low vibration and noise level Reliability ANSI flanges and NEMA motors Some models are directly interchangeable with other brands Low heat emission Oil free discharge
Request a Quote Datasheet
Description
Our Dolphin LA range of liquid ring vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features Suction capacity from 35 cfm to over 3000 cfm Ultimate pressure to 100 torr (26 HgV) Available in a wide range of materials Minimal moving/contacting parts allowing ease of service and maintenance Single mechanical seals standard Low vibration and noise level Reliability ANSI flanges and NEMA motors Some models are directly interchangeable with other brands Low heat emission Oil free discharge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Stage Liquid Ring Vacuum Pump - Dolphin LA 1908, 2408, 2808 A - Busch Vacuum Solutions
Virginia Beach, VA, United States
Single-Stage Liquid Ring Vacuum Pump
Dolphin LA 1908, 2408, 2808 A
Single-Stage Liquid Ring Vacuum Pump Dolphin LA 1908, 2408, 2808 A
Our Dolphin LA range of liquid ring vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features Suction capacity from 35 cfm to over 3000 cfm Ultimate pressure to 100 torr (26 HgV) Available in a wide range of materials Minimal moving/contacting parts allowing ease of service and maintenance Single mechanical seals standard Low vibration and noise level Reliability ANSI flanges and NEMA motors Some models are directly interchangeable with other brands Low heat emission Oil free discharge

Our Dolphin LA range of liquid ring vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product.

Features

  • Suction capacity from 35 cfm to over 3000 cfm
  • Ultimate pressure to 100 torr (26 HgV)
  • Available in a wide range of materials
  • Minimal moving/contacting parts allowing ease of service and maintenance
  • Single mechanical seals standard
  • Low vibration and noise level
  • Reliability
  • ANSI flanges and NEMA motors
  • Some models are directly interchangeable with other brands
  • Low heat emission
  • Oil free discharge
Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number Dolphin LA 1908, 2408, 2808 A
Product Name Single-Stage Liquid Ring Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
Pumping Speed 1118 to 1866 CFM (1901 to 3173 m³/hr)
Ultimate Vacuum 100 torr (26.0 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Water-cooled Dry Screw Vacuum Pump with Flying Bearing System - COBRA BC 0100 / 0200 F - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Manufacturing; Semiconductor
View Details
High-Performance Screw Vacuum Pump - COBRA NC 0100, 0200, 0300 B - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Dry Claw Vacuum Pump - Mink MV 0310 B - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Packaging
View Details
Industrial, Dry Rotary Lobe Vacuum Booster with Bypass Valve - Panda WV 4500 B - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details