Busch Vacuum Solutions Dry Claw Vacuum Pump Mink MV 1202 A

Description
The Mink MV 1202 A belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are essential. Mink claw vacuum pumps operate contact-free; neither oil nor water are required during the compression process. Highly economical The rotary claw operation principle of Mink claw vacuum pumps reduces their energy consumption considerably in comparison with conventional vacuum pumps so energy costs are reduced. Due to their near maintenance-free operation, a decrease in operating costs adds to the savings; no maintenance downtime occurs, no wearing parts or operating fluids need to be changed – only a gear box oil change is recommended after every 20,000 hours. When compared to conventional vacuum pump solutions, Mink claw vacuum pumps can save up to 60% on energy and operating costs. The claw technology is also used for Mink compressors. They provide oil-free overpressure up to 2.0 bar(g) and volume flows up to 580 m3/h.
Request a Quote Datasheet
Description
The Mink MV 1202 A belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are essential. Mink claw vacuum pumps operate contact-free; neither oil nor water are required during the compression process. Highly economical The rotary claw operation principle of Mink claw vacuum pumps reduces their energy consumption considerably in comparison with conventional vacuum pumps so energy costs are reduced. Due to their near maintenance-free operation, a decrease in operating costs adds to the savings; no maintenance downtime occurs, no wearing parts or operating fluids need to be changed – only a gear box oil change is recommended after every 20,000 hours. When compared to conventional vacuum pump solutions, Mink claw vacuum pumps can save up to 60% on energy and operating costs. The claw technology is also used for Mink compressors. They provide oil-free overpressure up to 2.0 bar(g) and volume flows up to 580 m3/h.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Claw Vacuum Pump - Mink MV 1202 A - Busch Vacuum Solutions
Virginia Beach, VA, United States
Dry Claw Vacuum Pump
Mink MV 1202 A
Dry Claw Vacuum Pump Mink MV 1202 A
The Mink MV 1202 A belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are essential. Mink claw vacuum pumps operate contact-free; neither oil nor water are required during the compression process. Highly economical The rotary claw operation principle of Mink claw vacuum pumps reduces their energy consumption considerably in comparison with conventional vacuum pumps so energy costs are reduced. Due to their near maintenance-free operation, a decrease in operating costs adds to the savings; no maintenance downtime occurs, no wearing parts or operating fluids need to be changed – only a gear box oil change is recommended after every 20,000 hours. When compared to conventional vacuum pump solutions, Mink claw vacuum pumps can save up to 60% on energy and operating costs. The claw technology is also used for Mink compressors. They provide oil-free overpressure up to 2.0 bar(g) and volume flows up to 580 m3/h.

The Mink MV 1202 A belongs to the Busch product family of proven Mink claw vacuum pumps.

Operation without oil or water
Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are essential. Mink claw vacuum pumps operate contact-free; neither oil nor water are required during the compression process.

Highly economical
The rotary claw operation principle of Mink claw vacuum pumps reduces their energy consumption considerably in comparison with conventional vacuum pumps so energy costs are reduced. Due to their near maintenance-free operation, a decrease in operating costs adds to the savings; no maintenance downtime occurs, no wearing parts or operating fluids need to be changed – only a gear box oil change is recommended after every 20,000 hours. When compared to conventional vacuum pump solutions, Mink claw vacuum pumps can save up to 60% on energy and operating costs.

The claw technology is also used for Mink compressors.
They provide oil-free overpressure up to 2.0 bar(g) and volume flows up to 580 m3/h.

Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number Mink MV 1202 A
Product Name Dry Claw Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Packaging
Pumping Speed 560 to 677 CFM (952 to 1151 m³/hr)
Ultimate Vacuum 150 torr (24.0 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Stage Liquid Ring Vacuum Pump - Dolphin LR 0210 / 0300 - Busch Vacuum Solutions
Specs
Configuration Individual Vacuum Pump
Mechanical Liquid Ring
View Details
Two-Stage Liquid Ring Vacuum Pump - Dolphin LB 0526 / 0726 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details
Two-Stage, Oil-Lubricated Rotary Vane Vacuum Pump - Zebra RH 0030, 0040, 0060, 0090 B - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Manufacturing; Medical / Laboratory
View Details
Oil-Lubricated Rotary Vane Vacuum Pump with Oil Seperator - R 5 PB 0004 / 0008 C - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Packaging
View Details