Busch Vacuum Solutions Air-cooled Dry Screw Vacuum Pump, Flying Bearing System COBRA BA 0100 C

Description
Advanced Screw Design: bell shaped construction, patented self-balancing screws Efficient: air cooled, low cost of ownership, minimal maintenance, high uptime Reliable: operationally reliable Flexible: application-oriented Quiet: low sound and vibration level Compact Design The COBRA BA 0100 C is the proven dry screw vacuum pump for the evacuation of load-lock chambers and other demanding processes involved in the production of photovoltaic cells, flat panels and semiconductors. With its efficient air cooling and the highest pumping speed in its performance class, this vacuum pump is ideal for all applications requiring effective, fast and reliable vacuum generation. COBRA vacuum pumps are oil- and contact-free, allowing particle-laden media to be evacuated. Due to the sophisticated bell shaped cantilever construction, the twin rotor with variable pitch screws is mounted only on the motor side, while the unique “flying bearing” design makes inlet bearings unnecessary. As a result, the pumped medium does not come in contact with the bearings. This ensures clean vacuum generation and allows the full recovery of pumped gases. The direct gas path between inlet and outlet prevents dead spaces and ensures there are no process deposits inside the compression chamber. The patented self-balancing screw design and screw rotor mounted precisely at the center of gravity ensure excellent running qualities and guarantee high uptime. A directly mounted canned motor makes the dimensions of the COBRA BA series very compact and eliminates dynamic seals. Applications Load-lock for semiconductor applications Analytical instruments Thin film coating R&D applications Sterilization Furnaces Freeze-drying Gas recovery
Request a Quote Datasheet
Description
Advanced Screw Design: bell shaped construction, patented self-balancing screws Efficient: air cooled, low cost of ownership, minimal maintenance, high uptime Reliable: operationally reliable Flexible: application-oriented Quiet: low sound and vibration level Compact Design The COBRA BA 0100 C is the proven dry screw vacuum pump for the evacuation of load-lock chambers and other demanding processes involved in the production of photovoltaic cells, flat panels and semiconductors. With its efficient air cooling and the highest pumping speed in its performance class, this vacuum pump is ideal for all applications requiring effective, fast and reliable vacuum generation. COBRA vacuum pumps are oil- and contact-free, allowing particle-laden media to be evacuated. Due to the sophisticated bell shaped cantilever construction, the twin rotor with variable pitch screws is mounted only on the motor side, while the unique “flying bearing” design makes inlet bearings unnecessary. As a result, the pumped medium does not come in contact with the bearings. This ensures clean vacuum generation and allows the full recovery of pumped gases. The direct gas path between inlet and outlet prevents dead spaces and ensures there are no process deposits inside the compression chamber. The patented self-balancing screw design and screw rotor mounted precisely at the center of gravity ensure excellent running qualities and guarantee high uptime. A directly mounted canned motor makes the dimensions of the COBRA BA series very compact and eliminates dynamic seals. Applications Load-lock for semiconductor applications Analytical instruments Thin film coating R&D applications Sterilization Furnaces Freeze-drying Gas recovery
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air-cooled Dry Screw Vacuum Pump, Flying Bearing System - COBRA BA 0100 C - Busch Vacuum Solutions
Virginia Beach, VA, United States
Air-cooled Dry Screw Vacuum Pump, Flying Bearing System
COBRA BA 0100 C
Air-cooled Dry Screw Vacuum Pump, Flying Bearing System COBRA BA 0100 C
Advanced Screw Design: bell shaped construction, patented self-balancing screws Efficient: air cooled, low cost of ownership, minimal maintenance, high uptime Reliable: operationally reliable Flexible: application-oriented Quiet: low sound and vibration level Compact Design The COBRA BA 0100 C is the proven dry screw vacuum pump for the evacuation of load-lock chambers and other demanding processes involved in the production of photovoltaic cells, flat panels and semiconductors. With its efficient air cooling and the highest pumping speed in its performance class, this vacuum pump is ideal for all applications requiring effective, fast and reliable vacuum generation. COBRA vacuum pumps are oil- and contact-free, allowing particle-laden media to be evacuated. Due to the sophisticated bell shaped cantilever construction, the twin rotor with variable pitch screws is mounted only on the motor side, while the unique “flying bearing” design makes inlet bearings unnecessary. As a result, the pumped medium does not come in contact with the bearings. This ensures clean vacuum generation and allows the full recovery of pumped gases. The direct gas path between inlet and outlet prevents dead spaces and ensures there are no process deposits inside the compression chamber. The patented self-balancing screw design and screw rotor mounted precisely at the center of gravity ensure excellent running qualities and guarantee high uptime. A directly mounted canned motor makes the dimensions of the COBRA BA series very compact and eliminates dynamic seals. Applications Load-lock for semiconductor applications Analytical instruments Thin film coating R&D applications Sterilization Furnaces Freeze-drying Gas recovery
  • Advanced Screw Design:
    bell shaped construction, patented self-balancing screws
  • Efficient:
    air cooled, low cost of ownership, minimal maintenance, high uptime
  • Reliable:
    operationally reliable
  • Flexible:
    application-oriented
  • Quiet:
    low sound and vibration level
  • Compact Design

The COBRA BA 0100 C is the proven dry screw vacuum pump for the evacuation of load-lock chambers and other demanding processes involved in the production of photovoltaic cells, flat panels and semiconductors. With its efficient air cooling and the highest pumping speed in its performance class, this vacuum pump is ideal for all applications requiring effective, fast and reliable vacuum generation. COBRA vacuum pumps are oil- and contact-free, allowing particle-laden media to be evacuated.

Due to the sophisticated bell shaped cantilever construction, the twin rotor with variable pitch screws is mounted only on the motor side, while the unique “flying bearing” design makes inlet bearings unnecessary. As a result, the pumped medium does not come in contact with the bearings. This ensures clean vacuum generation and allows the full recovery of pumped gases. The direct gas path between inlet and outlet prevents dead spaces and ensures there are no process deposits inside the compression chamber.

The patented self-balancing screw design and screw rotor mounted precisely at the center of gravity ensure excellent running qualities and guarantee high uptime. A directly mounted canned motor makes the dimensions of the COBRA BA series very compact and eliminates dynamic seals.

Applications

  • Load-lock for semiconductor applications
  • Analytical instruments
  • Thin film coating
  • R&D applications
  • Sterilization
  • Furnaces
  • Freeze-drying
  • Gas recovery
Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number COBRA BA 0100 C
Product Name Air-cooled Dry Screw Vacuum Pump, Flying Bearing System
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Semiconductor; Evacuation of Powder and Particle-laden Media
Pumping Speed 61.74 CFM (105 m³/hr)
Ultimate Vacuum 0.0075 torr (29.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Dry-Running Rotary Vane Vacuum Pumps - Seco SV 1008 C - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Packaging
View Details
Single-Stage Liquid Ring Vacuum Pump - Dolphin LA 0224, 0325, 0435, 0475 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details
Two-Stage Liquid Ring Vacuum Pump - Dolphin LB 0857, 1207, 1507, 1757 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details
Single-Stage Liquid Ring Vacuum Pump - Dolphin LA 1908, 2408, 2808 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details