Gantner Instruments, Inc. Measurement Module for Temperature (RTD) and Resistance Q.brixx XE A105

Description
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. DC (distributed clock) for data synchronization FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 4 analog input channels: Pt100, Pt1000, resistance 400 ohm / 4000 ohm , 3- or 4- wire connection High-precision temperature measurement: max. measurement error 0.05°C, temperature drift 0.02 / 10K (for Pt100) High-accuracy digitization: 24-bit ADC, 10 Hz sample rate per channel Signal conditioning: linearization, filtering, average, scaling, min/max, RMS, arithmetic, alarm 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus
Datasheet
Description
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. DC (distributed clock) for data synchronization FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 4 analog input channels: Pt100, Pt1000, resistance 400 ohm / 4000 ohm , 3- or 4- wire connection High-precision temperature measurement: max. measurement error 0.05°C, temperature drift 0.02 / 10K (for Pt100) High-accuracy digitization: 24-bit ADC, 10 Hz sample rate per channel Signal conditioning: linearization, filtering, average, scaling, min/max, RMS, arithmetic, alarm 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Measurement Module for Temperature (RTD) and Resistance - Q.brixx XE A105 - Gantner Instruments, Inc.
San Diego, CA, United States
Measurement Module for Temperature (RTD) and Resistance
Q.brixx XE A105
Measurement Module for Temperature (RTD) and Resistance Q.brixx XE A105
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. DC (distributed clock) for data synchronization FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 4 analog input channels: Pt100, Pt1000, resistance 400 ohm / 4000 ohm , 3- or 4- wire connection High-precision temperature measurement: max. measurement error 0.05°C, temperature drift 0.02 / 10K (for Pt100) High-accuracy digitization: 24-bit ADC, 10 Hz sample rate per channel Signal conditioning: linearization, filtering, average, scaling, min/max, RMS, arithmetic, alarm 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus

Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance.

  • DC (distributed clock) for data synchronization
  • FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)
  • Configurable PDO mapping to optimize the data throughput
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Power supply 10 … 30 VDC

Key Features

  • 4 analog input channels: Pt100, Pt1000, resistance 400 ohm / 4000 ohm , 3- or 4- wire connection
  • High-precision temperature measurement: max. measurement error 0.05°C, temperature drift 0.02 / 10K (for Pt100)
  • High-accuracy digitization: 24-bit ADC, 10 Hz sample rate per channel
  • Signal conditioning: linearization, filtering, average, scaling, min/max, RMS, arithmetic, alarm
  • 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition
Product Number Q.brixx XE A105
Product Name Measurement Module for Temperature (RTD) and Resistance
Data Acquisition Input/Output Module
Form Factor DIN Rail
Host Connection RS232/422/485
Application General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

4-ch RTD Input EtherCAT Slice IO Module - AMAX-5015-A - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail
Sampling Frequency 0.1000 kHz
View Details
2 suppliers
Serial data and I/O experience - WellTell-IO - ABB Measurement & Analytics
Specs
Data Acquisition Input/Output Module
Form Factor Panel / Chassis Mount
User Interface Hand-held Programmer
View Details
UT330TH USB Temperature and Humidity Datalogger - Professional Monitoring - UT330TH - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details