Gantner Instruments, Inc. Universal Measurement Module Q.brixx XE A101

Description
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. DC (distributed clock) for data synchronization FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 2 Universal analog input channels: Voltage, current, resistance, potentiometer, RTD, thermocouple, strain gage (full-, half-, and quarter-bridge configuration), IEPE High-accuracy digitization: 24-bit ADC, 100 kHz sample rate per channel 2 Digital inputs or outputs: Status, trigger, tare, alarm, command Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
Datasheet
Description
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. DC (distributed clock) for data synchronization FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 2 Universal analog input channels: Voltage, current, resistance, potentiometer, RTD, thermocouple, strain gage (full-, half-, and quarter-bridge configuration), IEPE High-accuracy digitization: 24-bit ADC, 100 kHz sample rate per channel 2 Digital inputs or outputs: Status, trigger, tare, alarm, command Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Measurement Module - Q.brixx XE A101 - Gantner Instruments, Inc.
San Diego, CA, United States
Universal Measurement Module
Q.brixx XE A101
Universal Measurement Module Q.brixx XE A101
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. DC (distributed clock) for data synchronization FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 2 Universal analog input channels: Voltage, current, resistance, potentiometer, RTD, thermocouple, strain gage (full-, half-, and quarter-bridge configuration), IEPE High-accuracy digitization: 24-bit ADC, 100 kHz sample rate per channel 2 Digital inputs or outputs: Status, trigger, tare, alarm, command Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank

Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance.

  • DC (distributed clock) for data synchronization
  • FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)
  • Configurable PDO mapping to optimize the data throughput
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Power supply 10 … 30 VDC

Key Features

  • 2 Universal analog input channels: Voltage, current, resistance, potentiometer, RTD, thermocouple, strain gage (full-, half-, and quarter-bridge configuration), IEPE
  • High-accuracy digitization: 24-bit ADC, 100 kHz sample rate per channel
  • 2 Digital inputs or outputs: Status, trigger, tare, alarm, command
  • Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm
  • 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition
Product Number Q.brixx XE A101
Product Name Universal Measurement Module
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Status, Alarm
Host Connection RS232/422/485
Application General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 2410463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; USB
Agency Approval RoHS Compliant
View Details
SCM5B45 Frequency Input Module - SCM5B45-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Excitation Voltage
View Details
8Thermocouple Robust Modbus RS-485 Remote I/O - ADAM-4118-C - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485; USB
Sampling Frequency 0.1000 kHz
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details