The SCM5B45 is a frequency input module that converts a single channel of 0 to 100kHz TTL or zero-crossing input signals into a high-level analog voltage output with ±0.05% accuracy. It provides 1500 Vrms transformer isolation, 120dB CMR, and input protection against continuous 240VAC and transient events per ANSI/IEEE C37.90.1. A 5.1V excitation output is available for sensor interface, and the module supports operation over a temperature range of -40°C to +85°C. The device is housed in a 2.28" × 2.26" × 0.60" package, is CSA C/US certified, and meets CE and ATEX compliance. Output range varies by model, with options from 0V to ±5V or 0V to ±10V. Input hysteresis is 20mV for standard models, and 400mV for -2x variants.
Each SCM5B45 frequency input module provides a single channel of frequency input which is isolated and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the requirement of external multiplexers.
The frequency input signal can be a TTL level signal or a zero-crossing signal. Terminal 3 on the field-side terminal block is the "common" or ground connection for input signals. A TTL signal is connected from terminal 2 to terminal 3, while a zero-crossing signal is connected from terminal 4 to terminal 3. Input circuitry for each of the signal types has hysteresis built in. An input signal must cross entirely through the hysteresis region in order to trigger the threshold comparator.
A 5.1V excitation is available for use with magnetic pick-up or contact-closure type sensors. The excitation is available on pin 1 and the excitation common is pin 3.
The SCM5B modules are designed with a completely isolated computer side circuit which can be floated to ±50V from Power Common, pin 16. This complete isolation means that no connection is required between I/O Common and Power Common for proper operation of the output switch. If desired, the output switch can be turned on continuously by simply connecting pin 22, the Read-Enable pin, to I/O Common, pin 19.
A special circuit in the input stage of the module provides protection against accidental connection of power-line voltages up to 240VAC.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | SCM5B45-xx |
| Product Name | SCM5B45 Frequency Input Module |
| Data Acquisition | Input Module; Input/Output Module |
| Form Factor | Rack Mount; DIN Rail |
| Excitation | Voltage |
| Outputs | Analog Voltage Output |
| Application | General Lab & Industrial |