Gantner Instruments, Inc. High Isolation Module for Voltages Q.bloxx XE A123

Description
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization. RS-485, 2-wire, EtherCAT (LVDS) FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC and DIN rail mounting (EN60715) Key Features 4 galvanically isolated input channels: Voltages at high potential, ranges 100 mV, 1 V, 10 V Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm Fast high accuracy digitalization: 24 bit ADC, 100 kHz sample rate per channel Galvanic isolation: channel to channel to power supply and to interface isolation voltage 1200 VDC / 848 VACrms test voltage 5 kVDC over 1 minute Categories: 1000 V CAT II and 600 V CAT III
Datasheet
Description
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization. RS-485, 2-wire, EtherCAT (LVDS) FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC and DIN rail mounting (EN60715) Key Features 4 galvanically isolated input channels: Voltages at high potential, ranges 100 mV, 1 V, 10 V Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm Fast high accuracy digitalization: 24 bit ADC, 100 kHz sample rate per channel Galvanic isolation: channel to channel to power supply and to interface isolation voltage 1200 VDC / 848 VACrms test voltage 5 kVDC over 1 minute Categories: 1000 V CAT II and 600 V CAT III
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Isolation Module for Voltages - Q.bloxx XE A123 - Gantner Instruments, Inc.
San Diego, CA, United States
High Isolation Module for Voltages
Q.bloxx XE A123
High Isolation Module for Voltages Q.bloxx XE A123
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization. RS-485, 2-wire, EtherCAT (LVDS) FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC and DIN rail mounting (EN60715) Key Features 4 galvanically isolated input channels: Voltages at high potential, ranges 100 mV, 1 V, 10 V Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm Fast high accuracy digitalization: 24 bit ADC, 100 kHz sample rate per channel Galvanic isolation: channel to channel to power supply and to interface isolation voltage 1200 VDC / 848 VACrms test voltage 5 kVDC over 1 minute Categories: 1000 V CAT II and 600 V CAT III

Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization.

  • RS-485, 2-wire, EtherCAT (LVDS)
  • FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)
  • Configurable PDO mapping to optimize the data throughput
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Power supply 10 … 30 VDC and DIN rail mounting (EN60715)

Key Features

  • 4 galvanically isolated input channels: Voltages at high potential, ranges 100 mV, 1 V, 10 V
  • Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm
  • Fast high accuracy digitalization: 24 bit ADC, 100 kHz sample rate per channel
  • Galvanic isolation: channel to channel to power supply and to interface isolation voltage 1200 VDC / 848 VACrms test voltage 5 kVDC over 1 minute
  • Categories: 1000 V CAT II and 600 V CAT III
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition
Product Number Q.bloxx XE A123
Product Name High Isolation Module for Voltages
Data Acquisition Input/Output Module
Form Factor DIN Rail
Host Connection RS232/422/485
Application General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Wet Bulb Temperature Data Logger - PCE-WB 20SD - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
STAR Data Management System (DMS) -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Data Acquisition DAQ Instrument
Form Factor Rack Mount
User Interface None
View Details