Advantech 8-ch Sink-type Digital Output EtherCAT Slice IO Module AMAX-5056-A

Description
8-ch Sink-type Digital Output EtherCAT Slice IO Module Channels: 8 (Sink Type) Voltage Rating: 10~30VDC Rated Current Output: 0.3A per channel at signal "1" Leakage Current: 25 μA per channel at signal "0" Output Delay: From logic level 0 to 1: 10μs; From logic level 1 to 0: 100μs
Request a Quote
Description
8-ch Sink-type Digital Output EtherCAT Slice IO Module Channels: 8 (Sink Type) Voltage Rating: 10~30VDC Rated Current Output: 0.3A per channel at signal "1" Leakage Current: 25 μA per channel at signal "0" Output Delay: From logic level 0 to 1: 10μs; From logic level 1 to 0: 100μs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AMAX-5056-A is an 8-channel sink-type digital output module for EtherCAT networks, featuring a pluggable 4P+8P push-in terminal connector, and operates at 10-30 VDC with a rated output current of 0.3 A per channel at logic high. Leakage current is 25 μA per channel at logic low. Output delay is 10 μs from low to high and 100 μs from high to low. It includes internal flyback diodes for inductive loads, 2,000 VDC isolation, and complies with CE and FCC class A standards. The module consumes 2 W at 24 VDC, uses PC (UL 94V-0) enclosure, and operates from -25°C to 60°C with 95% non-condensing relative humidity. LED indicators show PWR, RUN, and DO status.

Datasheet Summary
Powered by GS/AI

AMAX-5056-A is an 8-channel sink-type digital output module for EtherCAT networks, featuring a pluggable 4P+8P push-in terminal connector, and operates at 10-30 VDC with a rated output current of 0.3 A per channel at logic high. Leakage current is 25 μA per channel at logic low. Output delay is 10 μs from low to high and 100 μs from high to low. It includes internal flyback diodes for inductive loads, 2,000 VDC isolation, and complies with CE and FCC class A standards. The module consumes 2 W at 24 VDC, uses PC (UL 94V-0) enclosure, and operates from -25°C to 60°C with 95% non-condensing relative humidity. LED indicators show PWR, RUN, and DO status.

Suppliers

Company
Product
Description
Supplier Links
8-ch Sink-type Digital Output EtherCAT Slice IO Module - AMAX-5056-A - Advantech
Cincinnati, OH, United States
8-ch Sink-type Digital Output EtherCAT Slice IO Module
AMAX-5056-A
8-ch Sink-type Digital Output EtherCAT Slice IO Module AMAX-5056-A
8-ch Sink-type Digital Output EtherCAT Slice IO Module Channels: 8 (Sink Type) Voltage Rating: 10~30VDC Rated Current Output: 0.3A per channel at signal "1" Leakage Current: 25 μA per channel at signal "0" Output Delay: From logic level 0 to 1: 10μs; From logic level 1 to 0: 100μs

8-ch Sink-type Digital Output EtherCAT Slice IO Module

  • Channels: 8 (Sink Type)
  • Voltage Rating: 10~30VDC
  • Rated Current Output: 0.3A per channel at signal "1"
  • Leakage Current: 25 μA per channel at signal "0"
  • Output Delay: From logic level 0 to 1: 10μs; From logic level 1 to 0: 100μs
Buy Now Datasheet
PLC Modules - 2084-AMAX-5056-A-ND - DigiKey
Thief River Falls, MN, United States
Output Module DIN Rail 10 ~ 30VDC

Output Module DIN Rail 10 ~ 30VDC

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Acquisition Data Output Modules
Product Number AMAX-5056-A 2084-AMAX-5056-A-ND
Product Name 8-ch Sink-type Digital Output EtherCAT Slice IO Module PLC Modules
Data Acquisition Output Module; Input/Output Module
Unlock Full Specs
to access all available technical data