Dataforth Corporation 8 channel backpanel (DIN) SCM7BP08-DIN

Description
The SCM7BXEV (Figures 1 and 2) is a single channel backpanel that can accept any of the SCM7B analog modules. It is meant to be used primarily for module evaluation. Unlike multiple channel backpanels, the single high-level system output (or input) signal is routed to all channel pins on the system interface DB25 connector. The backpanel contains four standoffs to allow mounting, using a #6 or smaller screw.
Request a Quote
Description
The SCM7BXEV (Figures 1 and 2) is a single channel backpanel that can accept any of the SCM7B analog modules. It is meant to be used primarily for module evaluation. Unlike multiple channel backpanels, the single high-level system output (or input) signal is routed to all channel pins on the system interface DB25 connector. The backpanel contains four standoffs to allow mounting, using a #6 or smaller screw.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCM7BP08-DIN is an 8-channel backpanel designed to accommodate any of the SCM7B analog modules. It features DIN-rail mounting clips, allowing for easy installation on EN 50022-35 x 7.5 or EN 50035-G32 type DIN rails. The backpanel supports a power supply voltage range of +14VDC to +35VDC and is equipped with a fused protection system, allowing for 1/4 Amp per channel.

For signal connections, the SCM7BP08-DIN utilizes two DB25 connectors, enabling simultaneous use of input and output modules. Each channel includes a temperature sensor for cold junction compensation, making it suitable for thermocouple applications. The operating temperature range is from -40°C to +85°C with a relative humidity tolerance of 95% non-condensing. The backpanel is RoHS III compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The SCM7BP08-DIN is an 8-channel backpanel designed to accommodate any of the SCM7B analog modules. It features DIN-rail mounting clips, allowing for easy installation on EN 50022-35 x 7.5 or EN 50035-G32 type DIN rails. The backpanel supports a power supply voltage range of +14VDC to +35VDC and is equipped with a fused protection system, allowing for 1/4 Amp per channel.

For signal connections, the SCM7BP08-DIN utilizes two DB25 connectors, enabling simultaneous use of input and output modules. Each channel includes a temperature sensor for cold junction compensation, making it suitable for thermocouple applications. The operating temperature range is from -40°C to +85°C with a relative humidity tolerance of 95% non-condensing. The backpanel is RoHS III compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
8 channel backpanel (DIN) - SCM7BP08-DIN - Dataforth Corporation
Tucson, AZ, USA
8 channel backpanel (DIN)
SCM7BP08-DIN
8 channel backpanel (DIN) SCM7BP08-DIN
The SCM7BXEV (Figures 1 and 2) is a single channel backpanel that can accept any of the SCM7B analog modules. It is meant to be used primarily for module evaluation. Unlike multiple channel backpanels, the single high-level system output (or input) signal is routed to all channel pins on the system interface DB25 connector. The backpanel contains four standoffs to allow mounting, using a #6 or smaller screw.

The SCM7BXEV (Figures 1 and 2) is a single channel backpanel that can accept any of the SCM7B analog modules. It is meant to be used primarily for module evaluation. Unlike multiple channel backpanels, the single high-level system output (or input) signal is routed to all channel pins on the system interface DB25 connector. The backpanel contains four standoffs to allow mounting, using a #6 or smaller screw.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number SCM7BP08-DIN
Product Name 8 channel backpanel (DIN)
Form Factor DIN Rail
User Interface None
Application General Lab & Industrial
Agency Approval CSA, CE
Unlock Full Specs
to access all available technical data

Similar Products

8B34 Linearized 2- or 3-Wire RTD Input Module - 8B34-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details
Isolated True RMS Input Modules - 8B-33-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
SCM9B-1400 RTD/Thermistor Module - SCM9B-1400 - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Panel / Chassis Mount
Excitation Current
View Details
8B49 Voltage Output Module - 8B49-02 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details