Imao-Fixtureworks
Flat Washer
BJ743
Description
Material: S45C steel
Heat Treat: Quenched and tempered
Finish: Black oxide
Request a Quote
Email Supplier
Datasheet
Description
Material: S45C steel
Heat Treat: Quenched and tempered
Finish: Black oxide
Request a Quote
Email Supplier
Datasheet
Suppliers
Material: S45C steel
Heat Treat: Quenched and tempered
Finish: Black oxide
- Material: S45C steel
- Heat Treat: Quenched and tempered
- Finish: Black oxide
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
BJ743 |
|
Product Name
|
Flat Washer |
|
Washer Type
|
Flat or USS
|
|
Material
|
Steel
|
|
Finish
|
BlackOxide
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel
Finish
BlackOxide
Outside Diameter
0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details
Washer Type
Spherical
Material
StainlessSteel
Inside Diameter
0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details
Washer Type
Spherical
Material
Steel
Finish
BlackOxide
View Details
Material
Steel
Finish
BlackOxide
Thickness
0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details