XJCSENSOR Technology Co., Ltd. 2-axis Force Sensor X-2A-D54-H54

Description
High precision with the principle of resistance strain type. Two-direction force structure. Good temperature characteristics with self-compensated strain gauge. Tiny crosstalk error, strong long-term stability. Overload protection. Stable structure and high rigidity.
Request a Quote
Description
High precision with the principle of resistance strain type. Two-direction force structure. Good temperature characteristics with self-compensated strain gauge. Tiny crosstalk error, strong long-term stability. Overload protection. Stable structure and high rigidity.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2-axis Force Sensor - X-2A-D54-H54 - XJCSENSOR Technology Co., Ltd.
Shenzhen, China
2-axis Force Sensor
X-2A-D54-H54
2-axis Force Sensor X-2A-D54-H54
High precision with the principle of resistance strain type. Two-direction force structure. Good temperature characteristics with self-compensated strain gauge. Tiny crosstalk error, strong long-term stability. Overload protection. Stable structure and high rigidity.

  • High precision with the principle of resistance strain type.
  • Two-direction force structure.
  • Good temperature characteristics with self-compensated strain gauge.
  • Tiny crosstalk error, strong long-term stability.
  • Overload protection.
  • Stable structure and high rigidity.
Supplier's Site

Technical Specifications

  XJCSENSOR Technology Co., Ltd.
Product Category Force and Load Sensors
Product Number X-2A-D54-H54
Product Name 2-axis Force Sensor
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-L11-D70 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 4000 lbs (50 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Tension and Compression Load Cell - X-S02 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 40000 lbs (5 to 18141 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Compression Load Cell - X-B-D150 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 10000 to 40000 lbs (4535 to 18141 kg)
Force Measured Compression
Output Analog Voltage
View Details
Tension and Compression Load Cell - X-S07-Q-15 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details