XJCSENSOR Technology Co., Ltd. Compression Load Cell X-C02-3M

Description
Adopts high-precision resistance strain principle Supports force measurement in the range of 0-12ton. Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material Small size, beautiful appearance High response frequency
Request a Quote
Description
Adopts high-precision resistance strain principle Supports force measurement in the range of 0-12ton. Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material Small size, beautiful appearance High response frequency
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Load Cell - X-C02-3M - XJCSENSOR Technology Co., Ltd.
Shenzhen, China
Compression Load Cell
X-C02-3M
Compression Load Cell X-C02-3M
Adopts high-precision resistance strain principle Supports force measurement in the range of 0-12ton. Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material Small size, beautiful appearance High response frequency

  • Adopts high-precision resistance strain principle
  • Supports force measurement in the range of 0-12ton.
  • Capsule structural design, robust pressure-bearing structure with simplified installation.
  • High quality stainless steel material
  • Small size, beautiful appearance
  • High response frequency
Supplier's Site

Technical Specifications

  XJCSENSOR Technology Co., Ltd.
Product Category Force and Load Sensors
Product Number X-C02-3M
Product Name Compression Load Cell
Force Measured Compression
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-CS15-I-H9-2M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 4.41 to 44.1 lbs (2 to 20 kg)
Force Measured Compression
Output Analog Voltage
View Details
Tension and Compression Load Cell - X-S09-A-OP-W12 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 441 lbs (5 to 200 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Compression Load Cell - X-L11-D70 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 4000 lbs (50 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
3-axis Force Sensor - X-3A-Y46 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Sensor Element / Chip
Technology Strain Gauge
Features Triaxial Measurement; Temperature Compensated
View Details