Mark-10 Corporation Basic ergonomics testing kit w/force gauge, 500 lbF / 2500 N EKE-500-1

Description
Product Highlights Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications. Measure real time and peak push and pull forces measuring range: 500 lbF (2,500 N) Accuracy: ±0.2% of full scale Sampling rate: 7,000 Hz USB data output High / low limit indicators, for pass / fail and minimum force testing Averaging mode calculates average force over a period of time 5,000-point data memory - data points may be saved individually or logged continuously at up to 7,000 Hz. Data points may be bulk downloaded to included MESURTM Lite data collection software. Statistical calculations for saved data points Includes an AC adapter/charger, rechargeable battery, MESURTM Lite software, MESURTMgauge 90-day trial, USB cable, USB driver, carrying case, and NIST-traceable certificate of calibration with data Each Unit Includes ME-500 Force Gauge E1002 Padded attachment, square E1003 Padded attachment, rectangular E1004 Padded attachment, curved E1006 Clasp hook E1009 Double handle grip E1000 Carrying case, large
Datasheet
Description
Product Highlights Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications. Measure real time and peak push and pull forces measuring range: 500 lbF (2,500 N) Accuracy: ±0.2% of full scale Sampling rate: 7,000 Hz USB data output High / low limit indicators, for pass / fail and minimum force testing Averaging mode calculates average force over a period of time 5,000-point data memory - data points may be saved individually or logged continuously at up to 7,000 Hz. Data points may be bulk downloaded to included MESURTM Lite data collection software. Statistical calculations for saved data points Includes an AC adapter/charger, rechargeable battery, MESURTM Lite software, MESURTMgauge 90-day trial, USB cable, USB driver, carrying case, and NIST-traceable certificate of calibration with data Each Unit Includes ME-500 Force Gauge E1002 Padded attachment, square E1003 Padded attachment, rectangular E1004 Padded attachment, curved E1006 Clasp hook E1009 Double handle grip E1000 Carrying case, large
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basic ergonomics testing kit w/force gauge, 500 lbF / 2500 N - EKE-500-1 - Transcat, Inc.
Rochester, NY, USA
Basic ergonomics testing kit w/force gauge, 500 lbF / 2500 N
EKE-500-1
Basic ergonomics testing kit w/force gauge, 500 lbF / 2500 N EKE-500-1
Product Highlights Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications. Measure real time and peak push and pull forces measuring range: 500 lbF (2,500 N) Accuracy: ±0.2% of full scale Sampling rate: 7,000 Hz USB data output High / low limit indicators, for pass / fail and minimum force testing Averaging mode calculates average force over a period of time 5,000-point data memory - data points may be saved individually or logged continuously at up to 7,000 Hz. Data points may be bulk downloaded to included MESURTM Lite data collection software. Statistical calculations for saved data points Includes an AC adapter/charger, rechargeable battery, MESURTM Lite software, MESURTMgauge 90-day trial, USB cable, USB driver, carrying case, and NIST-traceable certificate of calibration with data Each Unit Includes ME-500 Force Gauge E1002 Padded attachment, square E1003 Padded attachment, rectangular E1004 Padded attachment, curved E1006 Clasp hook E1009 Double handle grip E1000 Carrying case, large

Product Highlights

Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications.

  • Measure real time and peak push and pull forces
  • measuring range: 500 lbF (2,500 N)
  • Accuracy: ±0.2% of full scale
  • Sampling rate: 7,000 Hz
  • USB data output
  • High / low limit indicators, for pass / fail and minimum force testing
  • Averaging mode calculates average force over a period of time
  • 5,000-point data memory - data points may be saved individually or logged continuously at up to 7,000 Hz. Data points may be bulk downloaded to included MESURTM Lite data collection software.
  • Statistical calculations for saved data points
  • Includes an AC adapter/charger, rechargeable battery, MESURTM Lite software, MESURTMgauge 90-day trial, USB cable, USB driver, carrying case, and NIST-traceable certificate of calibration with data

Each Unit Includes

  • ME-500 Force Gauge
  • E1002 Padded attachment, square
  • E1003 Padded attachment, rectangular
  • E1004 Padded attachment, curved
  • E1006 Clasp hook
  • E1009 Double handle grip
  • E1000 Carrying case, large
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number EKE-500-1
Product Name Basic ergonomics testing kit w/force gauge, 500 lbF / 2500 N
Force Rating 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Earbuds, Wearables, Personal Care, Stylus, Touchpads, AR/VR, e-Bikes, e-Scooters, Industrial
View Details
Compression Load Cell - X-C01-20-4M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 22.05 to 2205 lbs (10 to 1000 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers