XJCSENSOR Technology Co., Ltd. Compression Load Cell X-C01-08

Description
Adopts high-precision resistance strain principle Supports force measurement in the range of 0-100kg. Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material Small size, beautiful appearance High response frequency
Request a Quote
Description
Adopts high-precision resistance strain principle Supports force measurement in the range of 0-100kg. Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material Small size, beautiful appearance High response frequency
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Load Cell - X-C01-08 - XJCSENSOR Technology Co., Ltd.
Shenzhen, China
Compression Load Cell
X-C01-08
Compression Load Cell X-C01-08
Adopts high-precision resistance strain principle Supports force measurement in the range of 0-100kg. Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material Small size, beautiful appearance High response frequency

  • Adopts high-precision resistance strain principle
  • Supports force measurement in the range of 0-100kg.
  • Capsule structural design, robust pressure-bearing structure with simplified installation.
  • High quality stainless steel material
  • Small size, beautiful appearance
  • High response frequency
Supplier's Site

Technical Specifications

  XJCSENSOR Technology Co., Ltd.
Product Category Force and Load Sensors
Product Number X-C01-08
Product Name Compression Load Cell
Force Rating 6.62 to 220 lbs (3 to 100 kg)
Force Measured Compression
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

2-axis Force Sensor - X-2A-D54-H54 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Output Analog Voltage
Device Sensor Element / Chip
Technology Strain Gauge
View Details
Tension and Compression Load Cell - X-S09-A-OP-W12 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 441 lbs (5 to 200 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Compression Load Cell - X-L11-D70 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 4000 lbs (50 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Compression Load Cell - X-C02-3M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Measured Compression
Device Sensor / Transducer
Technology Strain Gauge
View Details