XJCSENSOR Technology Co., Ltd. Compression Load Cell X-C18

Description
Adopts high-precision resistance strain principle Supports force measurement in the range of 0-5ton. Robust pressure-bearing structure with simplified installation. High quality stainless steel material High response frequency
Request a Quote
Description
Adopts high-precision resistance strain principle Supports force measurement in the range of 0-5ton. Robust pressure-bearing structure with simplified installation. High quality stainless steel material High response frequency
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Load Cell - X-C18 - XJCSENSOR Technology Co., Ltd.
Shenzhen, China
Compression Load Cell
X-C18
Compression Load Cell X-C18
Adopts high-precision resistance strain principle Supports force measurement in the range of 0-5ton. Robust pressure-bearing structure with simplified installation. High quality stainless steel material High response frequency

  • Adopts high-precision resistance strain principle
  • Supports force measurement in the range of 0-5ton.
  • Robust pressure-bearing structure with simplified installation.
  • High quality stainless steel material
  • High response frequency
Supplier's Site

Technical Specifications

  XJCSENSOR Technology Co., Ltd.
Product Category Force and Load Sensors
Product Number X-C18
Product Name Compression Load Cell
Force Rating 11.03 to 10000 lbs (5 to 4535 kg)
Force Measured Compression
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-CS-U9 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 2000 to 10000 lbs (907 to 4535 kg)
Force Measured Compression
Output Analog Voltage
View Details
2-axis Force Sensor - X-2A-D54-H54 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Output Analog Voltage
Device Sensor Element / Chip
Technology Strain Gauge
View Details
Tension and Compression Load Cell - X-S03-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Compression Load Cell - X-CS15-I-H9-2M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 4.41 to 44.1 lbs (2 to 20 kg)
Force Measured Compression
Output Analog Voltage
View Details