Socionext America, Inc. Signal Relays, Up to 2 Amps - FTR-H1CA012V FTR-H1CA012V

Description
Manufacturer: Fujitsu Electronics America, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059968-FTR-H1CA012V Termination: PC Pin Contact Material: Gold, Silver, Tin Length: 28 mm Contact Resistance: 100 mΩ Coil Resistance: 270 Ω Coil Current: 44.44 mA Contact Current Rating: 14 A Operate Time: 10 ms Coil Power: 530 mW Height: 16.5 mm Weight: 12 g Number of Pins: 5 Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): 1-1393239-7; VS-12STBU-E; JW1FSN-DC12V; JW1FSN-B-DC12V; VS-12STCU-E; OMIH-SH-112L,394; ALZ11F12; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 12.8 mm Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 400 V Max Voltage Rating (AC): 400 V Max Voltage Rating (DC): 300 V Voltage Rating (DC): 300 V Max Current Rating: 10 A Throw Configuration: SPDT Coil Voltage (DC): 12 V Power Consumption: 530 mW
Request a Quote Datasheet
Description
Manufacturer: Fujitsu Electronics America, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059968-FTR-H1CA012V Termination: PC Pin Contact Material: Gold, Silver, Tin Length: 28 mm Contact Resistance: 100 mΩ Coil Resistance: 270 Ω Coil Current: 44.44 mA Contact Current Rating: 14 A Operate Time: 10 ms Coil Power: 530 mW Height: 16.5 mm Weight: 12 g Number of Pins: 5 Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): 1-1393239-7; VS-12STBU-E; JW1FSN-DC12V; JW1FSN-B-DC12V; VS-12STCU-E; OMIH-SH-112L,394; ALZ11F12; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 12.8 mm Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 400 V Max Voltage Rating (AC): 400 V Max Voltage Rating (DC): 300 V Voltage Rating (DC): 300 V Max Current Rating: 10 A Throw Configuration: SPDT Coil Voltage (DC): 12 V Power Consumption: 530 mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - FTR-H1CA012V - 1059968-FTR-H1CA012V - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - FTR-H1CA012V
1059968-FTR-H1CA012V
Signal Relays, Up to 2 Amps - FTR-H1CA012V 1059968-FTR-H1CA012V
Manufacturer: Fujitsu Electronics America, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059968-FTR-H1CA012V Termination: PC Pin Contact Material: Gold, Silver, Tin Length: 28 mm Contact Resistance: 100 mΩ Coil Resistance: 270 Ω Coil Current: 44.44 mA Contact Current Rating: 14 A Operate Time: 10 ms Coil Power: 530 mW Height: 16.5 mm Weight: 12 g Number of Pins: 5 Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): 1-1393239-7; VS-12STBU-E; JW1FSN-DC12V; JW1FSN-B-DC12V; VS-12STCU-E; OMIH-SH-112L,394; ALZ11F12; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 12.8 mm Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 400 V Max Voltage Rating (AC): 400 V Max Voltage Rating (DC): 300 V Voltage Rating (DC): 300 V Max Current Rating: 10 A Throw Configuration: SPDT Coil Voltage (DC): 12 V Power Consumption: 530 mW

Manufacturer: Fujitsu Electronics America, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059968-FTR-H1CA012V
Termination: PC Pin
Contact Material: Gold, Silver, Tin
Length: 28 mm
Contact Resistance: 100 mΩ
Coil Resistance: 270 Ω
Coil Current: 44.44 mA
Contact Current Rating: 14 A
Operate Time: 10 ms
Coil Power: 530 mW
Height: 16.5 mm
Weight: 12 g
Number of Pins: 5
Categories: Signal Relays,Up to 2 Amps
Alternative Parts (Cross-Reference): 1-1393239-7; VS-12STBU-E; JW1FSN-DC12V; JW1FSN-B-DC12V; VS-12STCU-E; OMIH-SH-112L,394; ALZ11F12;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Depth: 12.8 mm
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 400 V
Max Voltage Rating (AC): 400 V
Max Voltage Rating (DC): 300 V
Voltage Rating (DC): 300 V
Max Current Rating: 10 A
Throw Configuration: SPDT
Coil Voltage (DC): 12 V
Power Consumption: 530 mW

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
FTR-H1CA012V
General Purpose Relays FTR-H1CA012V
General Purpose Relays Low Profile 10A 12V

General Purpose Relays Low Profile 10A 12V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1059968-FTR-H1CA012V FTR-H1CA012V
Product Name Signal Relays, Up to 2 Amps - FTR-H1CA012V General Purpose Relays
Mounting PCBoard; PCB, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.O 69.1211 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
80A Latching relay - CHC-80L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details