Fuji Electric Global Discrete Semiconductor Products 2SK3679-01MR

Description
Manufacturer: Fuji Electric Win Source Part Number: 160235-2SK3679-01MR Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3679-01MR Alternative Parts (Cross-Reference): 2SK3799(LBS1RBCONQ; 2SK3799(S4PHIL,Q); FQPF9N90C; FQPF9N90C-NL; Introduction Date: September 10, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fuji Electric Win Source Part Number: 160235-2SK3679-01MR Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3679-01MR Alternative Parts (Cross-Reference): 2SK3799(LBS1RBCONQ; 2SK3799(S4PHIL,Q); FQPF9N90C; FQPF9N90C-NL; Introduction Date: September 10, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 160235-2SK3679-01MR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160235-2SK3679-01MR
Discrete Semiconductor Products 160235-2SK3679-01MR
Manufacturer: Fuji Electric Win Source Part Number: 160235-2SK3679-01MR Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3679-01MR Alternative Parts (Cross-Reference): 2SK3799(LBS1RBCONQ; 2SK3799(S4PHIL,Q); FQPF9N90C; FQPF9N90C-NL; Introduction Date: September 10, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Fuji Electric
Win Source Part Number: 160235-2SK3679-01MR
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3679-01MR
Alternative Parts (Cross-Reference): 2SK3799(LBS1RBCONQ; 2SK3799(S4PHIL,Q); FQPF9N90C; FQPF9N90C-NL;
Introduction Date: September 10, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel 9A 900V 1.58ohm MOSFET Transistor
288-2SK3679-01MR
N-Channel 9A 900V 1.58ohm MOSFET Transistor 288-2SK3679-01MR
Power Field-Effect Transistor, 9A I(D), 900V, 1.58ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220F, 3 PIN Product overview: 2SK3679-01MR from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 9A, 900V, 1.58ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9A, 900V, 1.58ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3679-01MR can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 9A I(D), 900V, 1.58ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220F, 3 PIN Product overview: 2SK3679-01MR from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 9A, 900V, 1.58ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9A, 900V, 1.58ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3679-01MR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 160235-2SK3679-01MR 288-2SK3679-01MR
Product Name Discrete Semiconductor Products N-Channel 9A 900V 1.58ohm MOSFET Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET - CSD17573Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0014 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-E3S Model: FMH21N50ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.2700 ohms
IDSS 21000 milliamps
View Details
 - BSZ035N03LSGATMA1 - Rochester Electronics
Specs
Package Type PG-TSDSON-8
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers