Furnace Belt Company Limited Standard Duty Flat Wire Belting 1/2 x 1 Std.

Description
You'll find our standard duty flat wire belting suitable for most general conveying applications. They are available in several mesh specifications, with 1" x 1" and 1/2" x 1" being the most commonly used. A wide variety of other sizes are available upon request. These belts can be manufactured in widths ranging from 7" to 192", and to any desired length. Talk to us to learn more. Standard duty mesh specifications are made from three common materials: C-1008 low carbon galvanized steel, C-1040/C-1055 high carbon steel and type 304 stainless steel (other materials are available upon request). Standard duty belts are normally equipped with clinched edge (except for True 1/2" x 1/2") to prevent mesh shrinkage on the rods, but can also be furnished with button-head welded edges.
Description
You'll find our standard duty flat wire belting suitable for most general conveying applications. They are available in several mesh specifications, with 1" x 1" and 1/2" x 1" being the most commonly used. A wide variety of other sizes are available upon request. These belts can be manufactured in widths ranging from 7" to 192", and to any desired length. Talk to us to learn more. Standard duty mesh specifications are made from three common materials: C-1008 low carbon galvanized steel, C-1040/C-1055 high carbon steel and type 304 stainless steel (other materials are available upon request). Standard duty belts are normally equipped with clinched edge (except for True 1/2" x 1/2") to prevent mesh shrinkage on the rods, but can also be furnished with button-head welded edges.

Suppliers

Company
Product
Description
Supplier Links
Standard Duty Flat Wire Belting - 1/2 x 1 Std. - Furnace Belt Company Limited
Buffalo, NY, USA
Standard Duty Flat Wire Belting
1/2 x 1 Std.
Standard Duty Flat Wire Belting 1/2 x 1 Std.
You'll find our standard duty flat wire belting suitable for most general conveying applications. They are available in several mesh specifications, with 1" x 1" and 1/2" x 1" being the most commonly used. A wide variety of other sizes are available upon request. These belts can be manufactured in widths ranging from 7" to 192", and to any desired length. Talk to us to learn more. Standard duty mesh specifications are made from three common materials: C-1008 low carbon galvanized steel, C-1040/C-1055 high carbon steel and type 304 stainless steel (other materials are available upon request). Standard duty belts are normally equipped with clinched edge (except for True 1/2" x 1/2") to prevent mesh shrinkage on the rods, but can also be furnished with button-head welded edges.

You'll find our standard duty flat wire belting suitable for most general conveying applications. They are available in several mesh specifications, with 1" x 1" and 1/2" x 1" being the most commonly used. A wide variety of other sizes are available upon request. These belts can be manufactured in widths ranging from 7" to 192", and to any desired length. Talk to us to learn more.
Standard duty mesh specifications are made from three common materials: C-1008 low carbon galvanized steel, C-1040/C-1055 high carbon steel and type 304 stainless steel (other materials are available upon request). Standard duty belts are normally equipped with clinched edge (except for True 1/2" x 1/2") to prevent mesh shrinkage on the rods, but can also be furnished with button-head welded edges.

Supplier's Site

Technical Specifications

  Furnace Belt Company Limited
Product Category Conveyor Belts
Product Number 1/2 x 1 Std.
Product Name Standard Duty Flat Wire Belting
Application High Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 80 High Friction Silicone - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Silicone
Temperature 176 F (80 C)
View Details
P.50-606 -  - P.B.A. Industrial Supplies Ltd.
P.B.A. Industrial Supplies Ltd.
Specs
Application Agricultural; Food & Beverage Processing
View Details
Rubber Cleated Belt -  - All-State Industries, Inc.
All-State Industries, Inc.
Specs
Application General Purpose; Agricultural; Construction; Elevator; Food & Beverage Processing; Forest; Inclined Conveying; Heavy Industry; Manufacturing; Pulp & Paper
Material Rubber
Features Rated for Sanitary (Food) Applications (optional feature); Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Open-ended (optional feature)
View Details
Open Ended Timing Belts - XH-Imperial Series - US Timing & Conveyor
Specs
Material Aramid (optional feature); SteelCord (optional feature)
Features Open-ended
Width 1.97 to 23.62 inch (50 to 600 mm)
View Details