Forbo Siegling, LLC. Plastic Modular Belting Siegling Prolink Series 15

Description
Straight running belts, Pitch 12.7 mm (0.50 in)Belt for light-duty food applications utilizing 12.7 mm (0.5 in) nose bars Design characteristics Mini-pitch belt with large open area for optimum airflow Scalloped underside facilitates smooth product transfer over a 12.7 mm (0.5 in) diameter nose bar. Open hinge for improved sanitation Narrow 25 mm (1 in) width increments offer superior support of conveyed products Solid and robust edge design incorporating improved pin retention Headless one-piece pin for easy installation and removal Sprockets with large solid tooth insures superior load transmission and long wear life Components Sprockets In different sizes with round or square sprocket bore
Description
Straight running belts, Pitch 12.7 mm (0.50 in)Belt for light-duty food applications utilizing 12.7 mm (0.5 in) nose bars Design characteristics Mini-pitch belt with large open area for optimum airflow Scalloped underside facilitates smooth product transfer over a 12.7 mm (0.5 in) diameter nose bar. Open hinge for improved sanitation Narrow 25 mm (1 in) width increments offer superior support of conveyed products Solid and robust edge design incorporating improved pin retention Headless one-piece pin for easy installation and removal Sprockets with large solid tooth insures superior load transmission and long wear life Components Sprockets In different sizes with round or square sprocket bore

Suppliers

Company
Product
Description
Supplier Links
Plastic Modular Belting - Siegling Prolink Series 15 - Forbo Siegling, LLC.
Huntersville, NC, United States
Plastic Modular Belting
Siegling Prolink Series 15
Plastic Modular Belting Siegling Prolink Series 15
Straight running belts, Pitch 12.7 mm (0.50 in)Belt for light-duty food applications utilizing 12.7 mm (0.5 in) nose bars Design characteristics Mini-pitch belt with large open area for optimum airflow Scalloped underside facilitates smooth product transfer over a 12.7 mm (0.5 in) diameter nose bar. Open hinge for improved sanitation Narrow 25 mm (1 in) width increments offer superior support of conveyed products Solid and robust edge design incorporating improved pin retention Headless one-piece pin for easy installation and removal Sprockets with large solid tooth insures superior load transmission and long wear life Components Sprockets In different sizes with round or square sprocket bore

Straight running belts, Pitch 12.7 mm (0.50 in)Belt for light-duty food applications utilizing 12.7 mm (0.5 in) nose bars Design characteristics Mini-pitch belt with large open area for optimum airflow Scalloped underside facilitates smooth product transfer over a 12.7 mm (0.5 in) diameter nose bar. Open hinge for improved sanitation Narrow 25 mm (1 in) width increments offer superior support of conveyed products Solid and robust edge design incorporating improved pin retention Headless one-piece pin for easy installation and removal Sprockets with large solid tooth insures superior load transmission and long wear life Components Sprockets In different sizes with round or square sprocket bore

Supplier's Site

Technical Specifications

  Forbo Siegling, LLC.
Product Category Conveyor Belts
Product Number Siegling Prolink Series 15
Product Name Plastic Modular Belting
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 60 Color Contrasting - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Enclosed Conveyor Belt - SICON® - ContiTech AG
Specs
Application Heavy Industry
Width 25.59 to 55.12 inch (650 to 1400 mm)
View Details
Balanced Weave Belting - B-24-21-14 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1225 lbs (0.0556 kg)
View Details