Furnace Belt Company Limited Datasheets for Conveyor Belts

Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific.
Conveyor Belts: Learn more

Page: 1 2
Product Name Notes
Our balanced weave belt consists of a series of alternating single left-hand and right-hand spirals joined together by a cross-rod connector. With its virtually unlimited choice of mesh selection, it...
Our heavy duty flat wire belting is suitable for those heavier conveying applications where standard duty wouldn't be adequate. They are available in several mesh specifications, with 1" x 1"...
This type of wire belting is actually an assembly of spirals which are made of round wire that has been flattened to provide a flatter belt surface. This wire can...
While our heavy duty curve belt has all the characteristics of a regular belt, this belt can negotiate right or left hand turns up to 180 degrees. This feature eliminates...
You'll find our standard duty flat wire belting suitable for most general conveying applications. They are available in several mesh specifications, with 1" x 1" and 1/2" x 1" being...

Next >>