Fremont Micro Devices Corporation PMIC - PMIC - LED Drivers - FT886A-RT FT886A-RT

Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 872388-FT886A-RT Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) - Dimming 180mA 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: FT886A Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1219-1175-6, 1219-1175-1, 1219-1175-2
Request a Quote Datasheet
Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 872388-FT886A-RT Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) - Dimming 180mA 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: FT886A Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1219-1175-6, 1219-1175-1, 1219-1175-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - FT886A-RT - 872388-FT886A-RT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - FT886A-RT
872388-FT886A-RT
PMIC - PMIC - LED Drivers - FT886A-RT 872388-FT886A-RT
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 872388-FT886A-RT Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) - Dimming 180mA 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: FT886A Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1219-1175-6, 1219-1175-1, 1219-1175-2

Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 872388-FT886A-RT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) - Dimming 180mA 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: FT886A
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1219-1175-6, 1219-1175-1, 1219-1175-2

Buy Now Datasheet
LED Drivers - 1219-1175-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1219-1175-1-ND
LED Drivers 1219-1175-1-ND
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 180mA 8-SOP

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 180mA 8-SOP

Buy Now Datasheet
LED Drivers - 1219-1175-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1219-1175-2-ND
LED Drivers 1219-1175-2-ND
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 180mA 8-SOP

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 180mA 8-SOP

Buy Now Datasheet
Singapore, Singapore
180MA LED Driver IC
137-FT886A-RT
180MA LED Driver IC 137-FT886A-RT
IC LED DRIVER OFFL 180MA 8SOP Product overview: FT886A-RT from Fremont Micro Devices is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 180MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FT886A-RT can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL 180MA 8SOP Product overview: FT886A-RT from Fremont Micro Devices is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 180MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FT886A-RT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - FT886A-RT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
FT886A-RT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers FT886A-RT
IC LED DRIVER OFFL 180MA 8SOP

IC LED DRIVER OFFL 180MA 8SOP

Supplier's Site
IC LED DRIVER OFFLINE 180MA 8SOP - 317-FT886A-RT - Utmel Electronic Limited
Hong Kong, China
IC LED DRIVER OFFLINE 180MA 8SOP
317-FT886A-RT
IC LED DRIVER OFFLINE 180MA 8SOP 317-FT886A-RT
IC LED DRIVER OFFLINE 180MA 8SOP

IC LED DRIVER OFFLINE 180MA 8SOP

Supplier's Site
PMIC - LED Drivers - FT886A-RT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
FT886A-RT
PMIC - LED Drivers FT886A-RT
IC LED DRIVER OFFLINE 180MA 8SOP

IC LED DRIVER OFFLINE 180MA 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 872388-FT886A-RT 1219-1175-1-ND 137-FT886A-RT FT886A-RT 317-FT886A-RT FT886A-RT
Product Name PMIC - PMIC - LED Drivers - FT886A-RT LED Drivers 180MA LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IC LED DRIVER OFFLINE 180MA 8SOP PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 8-SOP Tape & Reel (TR) 8-SOIC (0.154, 3.90mm Width)
Input Voltage 9 to 20 volts 9 to 20 volts 9 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1347262-ASEK1569KLJ-T-DK - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 7 to 24 volts
View Details
LED Drivers - 360663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Voltage 0.0462 volts
Output Power 40 watts
View Details
LM3435 Compact Sequential Mode RGB LED Driver with IC Control Interface - LM3435SQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers
PMIC - PMIC - LED Drivers - NCR402UX - 1082432-NCR402UX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 38 volts
Output Current 20 milliamps
View Details
9 suppliers