Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011368-A6285EETTR-T
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 12V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-QFN (5x5)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 80mA
Alternative Parts (Cross-Reference): TLC5941RHBR; MAX6972ATJ; MAX6972ATJ+T;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
LED Driver, 16-Segment, BICMOS, 5 X 5 MM, 0.90 MM HEIGTH, LEAD FREE, MO-220VHHD-6, QFN-32 Product overview: A6285EETTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6285EETTR-T can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-QFN (5x5)
IC LED DRIVER LINEAR 80MA 32QFN
IC LED DRIVER LINEAR 80MA 32QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1011368-A6285EETTR-T | 137-A6285EETTR-T | 620-1257-2-ND | A6285EETTR-T | A6285EETTR-T |
| Product Name | PMIC - PMIC - LED Drivers - A6285EETTR-T | QFN LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Output Voltage | 12 volts | 12 volts | 12 volts | ||
| Output Current | 80 milliamps | 80 milliamps | 80 milliamps |