Fredericks Company - Televac Televac 2A Thermocouple Vacuum Sensor

Description
Thermocouple Gauge Sensors Range: 0 to 20,000 microns Calibration Medium: Dry Air Dimension: w1-1/4 " diameter x 3" high Operating Temperature: 1°C to 65°C End connection: NPT, NW, CF, 3/8", and 1/2" VCO and VCR fittings The Model 2A Thermocouple Sensor tube consists of a tube containing a filament heated by the passage of a constant current. A thermocouple is welded to the center of this heated element thereby providing a means of directly measuring the element temperature in terms of voltage output. For any constant value of current through the filament, the temperature of the filament increases as the pressure in the tube is reduced. The thermocouple voltage is directly proportional to the increased temperature of the filament, and thus generates an increase in voltage. Sensitive circuitry includes the thermocouple output directly in microns. The standard sensor tube has nickel-plated, forged-brass housing which makes it capable of withstanding 150 psi overpressure. All thermocouple elements are preoxidized under controlled conditions to provide interchangeability of tubes without recalibration. This process also provides high stability and minimizes the effect of contamination. Stainless steel versions are available.
Description
Thermocouple Gauge Sensors Range: 0 to 20,000 microns Calibration Medium: Dry Air Dimension: w1-1/4 " diameter x 3" high Operating Temperature: 1°C to 65°C End connection: NPT, NW, CF, 3/8", and 1/2" VCO and VCR fittings The Model 2A Thermocouple Sensor tube consists of a tube containing a filament heated by the passage of a constant current. A thermocouple is welded to the center of this heated element thereby providing a means of directly measuring the element temperature in terms of voltage output. For any constant value of current through the filament, the temperature of the filament increases as the pressure in the tube is reduced. The thermocouple voltage is directly proportional to the increased temperature of the filament, and thus generates an increase in voltage. Sensitive circuitry includes the thermocouple output directly in microns. The standard sensor tube has nickel-plated, forged-brass housing which makes it capable of withstanding 150 psi overpressure. All thermocouple elements are preoxidized under controlled conditions to provide interchangeability of tubes without recalibration. This process also provides high stability and minimizes the effect of contamination. Stainless steel versions are available.

Suppliers

Company
Product
Description
Supplier Links
Televac 2A Thermocouple Vacuum Sensor -  - Fredericks Company - Televac
Huntingdon Valley, PA, USA
Televac 2A Thermocouple Vacuum Sensor
Televac 2A Thermocouple Vacuum Sensor
Thermocouple Gauge Sensors Range: 0 to 20,000 microns Calibration Medium: Dry Air Dimension: w1-1/4 " diameter x 3" high Operating Temperature: 1°C to 65°C End connection: NPT, NW, CF, 3/8", and 1/2" VCO and VCR fittings The Model 2A Thermocouple Sensor tube consists of a tube containing a filament heated by the passage of a constant current. A thermocouple is welded to the center of this heated element thereby providing a means of directly measuring the element temperature in terms of voltage output. For any constant value of current through the filament, the temperature of the filament increases as the pressure in the tube is reduced. The thermocouple voltage is directly proportional to the increased temperature of the filament, and thus generates an increase in voltage. Sensitive circuitry includes the thermocouple output directly in microns. The standard sensor tube has nickel-plated, forged-brass housing which makes it capable of withstanding 150 psi overpressure. All thermocouple elements are preoxidized under controlled conditions to provide interchangeability of tubes without recalibration. This process also provides high stability and minimizes the effect of contamination. Stainless steel versions are available.
  • Thermocouple Gauge Sensors
  • Range: 0 to 20,000 microns
  • Calibration Medium: Dry Air
  • Dimension: w1-1/4 " diameter x 3" high
  • Operating Temperature: 1°C to 65°C
  • End connection: NPT, NW, CF, 3/8", and 1/2" VCO and VCR fittings

The Model 2A Thermocouple Sensor tube consists of a tube containing a filament heated by the passage of a constant current. A thermocouple is welded to the center of this heated element thereby providing a means of directly measuring the element temperature in terms of voltage output. For any constant value of current through the filament, the temperature of the filament increases as the pressure in the tube is reduced. The thermocouple voltage is directly proportional to the increased temperature of the filament, and thus generates an increase in voltage. Sensitive circuitry includes the thermocouple output directly in microns. The standard sensor tube has nickel-plated, forged-brass housing which makes it capable of withstanding 150 psi overpressure. All thermocouple elements are preoxidized under controlled conditions to provide interchangeability of tubes without recalibration. This process also provides high stability and minimizes the effect of contamination. Stainless steel versions are available.

Supplier's Site

Technical Specifications

  Fredericks Company - Televac
Product Category Pressure Sensors
Product Name Televac 2A Thermocouple Vacuum Sensor
Device Category Sensor
Sensor Technology Thermocouple
Measurement Type Gauge; Vacuum
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 309707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details